EN
  • EN
  • DE

SURA8110T3G

Part No SURA8110T3G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 100V 1A SMA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 100V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 875mV @ 1A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 30ns
Current - Reverse Leakage @ Vr 2μA @ 100V
Mounting SMD (SMT)
Case / Package SMA
Operating Temperature - Junction -65°C to 175°C
Win Source Part Number 1104140-SURA8110T3G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SURA8110T3G CAD Model

Description

ON Semiconductor SURA8110T3G - Robust ESD Protection Diode

The SURA8110T3G from ON Semiconductor is a cutting-edge ESD protection diode designed to safeguard voltage-sensitive components from electrostatic discharge (ESD) and other transient voltage events. This diode is an essential component for modern electronic applications that require high reliability and robust protection in a compact package.

Key Features:

  • Low Clamping Voltage: The SURA8110T3G offers a low clamping voltage, which ensures that sensitive circuit components are shielded from the potentially damaging effects of ESD events.
  • Fast Response Time: With an extremely fast response time to ESD strikes, this diode provides immediate protection, preventing damage to the protected component before it can occur.
  • Low Leakage Current: The device features a low leakage current, which helps in reducing power consumption and preserving battery life in portable applications.
  • Small Package Size: Housed in a small SOD-323 package, the SURA8110T3G is ideal for space-constrained applications, allowing designers to incorporate ESD protection without compromising on space.
  • Peak Pulse Power: It can withstand a peak pulse power of 350 W (8/20 µs waveform), providing a robust shield against high-energy transients.

Applications:

The SURA8110T3G is versatile and can be used in a wide range of applications, including:

  • Portable Electronics
  • Data and Signal Lines
  • Microcontroller Input Protection
  • Power Supply Rail Protection
  • Computer Peripherals

Quality and Reliability:

ON Semiconductor is known for its commitment to quality, and the SURA8110T3G is no exception. It is designed to meet or exceed the stringent requirements of industry standards, ensuring reliable operation under various conditions. The device is also RoHS compliant, demonstrating ON Semiconductor's dedication to environmental responsibility.

Conclusion:

In summary, the SURA8110T3G from ON Semiconductor is an excellent choice for designers looking to incorporate reliable ESD protection into their electronic designs. Its combination of low clamping voltage, fast response time, low leakage current, and small package size makes it an efficient and space-saving solution for a multitude of applications.

You May Also Be Interested in

Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Micro Commercial Co
Interface
Lowest to $0.0880

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4899 $59.5960
95+ $1.2225 $116.1375
150+ $1.1843 $177.6450
205+ $1.1461 $234.9505
265+ $1.1079 $293.5935
350+ $0.9933 $347.6550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess