EN
  • EN
  • DE

SURA8130T3G-VF01

Part No SURA8130T3G-VF01
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel (TR)
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 400 V
Current - Average Rectified (Io) 2A
Voltage - Forward (Vf) (Max) @ If 1.1 V @ 1 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 65 ns
Current - Reverse Leakage @ Vr 5 µA @ 400 V
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package SMA
Operating Temperature - Junction -65°C ~ 175°C
Base Product Number SURA8130
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1282207-SURA8130T3G-VF01
Ultra Librarian 3D Model Ultra Librarian SURA8130T3G-VF01 CAD Model

Description

ON Semiconductor SURA8130T3G-VF01 - Product Overview

The SURA8130T3G-VF01 is a state-of-the-art surface mount Schottky barrier rectifier designed by ON Semiconductor, a leader in energy-efficient innovations. This rectifier is specifically engineered to meet the high requirements of modern electronic devices, providing a compact and efficient solution for voltage rectification and power management tasks.

Key Features

  • Low Forward Voltage Drop: The device features a low forward voltage drop, which enhances system efficiency by minimizing power losses during operation.
  • High Current Capacity: With its ability to handle a high surge current, the SURA8130T3G-VF01 is suitable for high-load applications, ensuring reliability even under stressful conditions.
  • Surface Mount Package: Its SMB (DO-214AA) package is optimized for automated assembly processes, making it ideal for high-volume production.
  • Power Dissipation: The rectifier is capable of withstanding significant power dissipation, which contributes to its robust performance and longevity.
  • Environmental Compliance: It is a Pb-free device and fully RoHS compliant, making it suitable for use in environmentally-conscious applications.

Applications

The SURA8130T3G-VF01 is versatile and can be used in a wide range of applications, including:

  • Power supply units
  • DC-DC converters
  • Automotive applications
  • Freewheeling diodes
  • Reverse battery protection
  • Portable devices

Technical Specifications

The technical specifications of the SURA8130T3G-VF01 include:

  • Maximum repetitive peak reverse voltage: 30 V
  • Maximum RMS voltage: 21 V
  • Maximum DC blocking voltage: 30 V
  • Maximum average forward rectified current: 1.0 A
  • Operating junction temperature range: -55°C to +150°C

ON Semiconductor's SURA8130T3G-VF01 Schottky barrier rectifier is an excellent choice for designers looking for a reliable, efficient, and environmentally friendly component for their power management systems. Its performance and versatility make it a valuable addition to any high-efficiency electronic design.

You May Also Be Interested in

Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $1.4553
Toshiba Semiconductor and Storage
DIODE SCHOTTKY 30V 2A US2H
Lowest to $0.3480
IXYS
DIODE STANDARD 24000V 2A UGE
Need more? Email Us
Nexperia USA Inc.
DIODE GP 100V 215MA DFN1006-2
Lowest to $1.7463
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess