EN
  • EN
  • DE

BSM200GB120DN2HOSA1

Part No BSM200GB120DN2HOSA1
Manufacturer Infineon Technologies
Catalog IGBTs - Modules
Description IGBT MOD 1200V 290A 1400W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features IGBT Module - Half Bridge 1200 V 290 A 1400 W Chassis Mount Module
Manufacturer Infineon Technologies
Package Tray
Part Status Not For New Designs
Operating Temperature Range 150°C (TJ)
Mounting Chassis Mount
Package Module
Case / Package Module
Family Name BSM200
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number BSM200GB120DN2, SP000014913
Quantity per package 10
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 864713-BSM200GB120DN2HOSA1
Ultra Librarian 3D Model Ultra Librarian BSM200GB120DN2HOSA1 CAD Model

Description

The BSM200GB120DN2HOSA1 is an IGBT (Insulated Gate Bipolar Transistor) module manufactured by Infineon Technologies. IGBT modules are power semiconductor devices used for switching and controlling high voltages and currents. They combine the advantages of both MOSFETs and bipolar junction transistors, offering high input impedance and low on-state voltage drop. This particular module is designed for use in various high-power applications.

Applications

  • Industrial motor drives: Controlling the speed and torque of electric motors in industrial applications.
  • Uninterruptible power supplies (UPS): Providing backup power in case of a power outage.
  • Welding machines: Controlling the welding current and voltage in welding applications.
  • Renewable energy systems: Converting DC power from solar panels or wind turbines to AC power.
  • Traction drives: Used in electric vehicles and locomotives to control the speed and torque of the traction motors.

Features

  • IGBT Technology: Offers high efficiency and fast switching speeds.
  • Low On-State Voltage Drop: Reduces power losses and improves efficiency.
  • High Blocking Voltage: Capable of withstanding high voltages in the off-state.
  • High Current Capability: Can handle high currents in the on-state.
  • Integrated Gate Driver: Simplifies circuit design and reduces external component count.
  • Isolated Baseplate: Provides electrical isolation between the power terminals and the mounting surface.

Benefits

  • High Efficiency: Reduces power consumption and operating costs.
  • Reliable Performance: Provides stable and reliable operation in demanding applications.
  • Simplified Design: Integrated gate driver simplifies circuit design and reduces component count.
  • Enhanced Safety: Isolated baseplate provides electrical isolation, improving safety.
  • Compact Size: Module design allows for high power density and compact system designs.

Additional Details

The BSM200GB120DN2HOSA1 has specific voltage and current ratings, which must be adhered to for proper operation. The switching frequency affects the efficiency and thermal performance of the module. The thermal resistance determines the heat dissipation capability. The gate drive requirements specify the voltage and current needed to turn the IGBT on and off. The module typically includes built-in protection features such as overcurrent protection and short-circuit protection. Always refer to the official datasheet from Infineon Technologies for detailed specifications and application notes. The datasheet provides information on voltage ratings, current ratings, switching frequency, thermal resistance, gate drive requirements, and protection features. Proper heat sinking and cooling are essential to maintain the IGBT within its safe operating temperature. Carefully follow the manufacturer's recommendations for mounting, cooling, and gate drive circuitry. Consider the appropriate protection schemes to prevent damage due to overcurrent, overvoltage, and short-circuit conditions.

You May Also Be Interested in

Infineon Technologies
IGBT MODULE 1200V 75A
Lowest to $204.2405
Infineon Technologies
Trans IGBT Module N-CH 1200V 600A 3350000mW 8-Pin PRIME2-1 Tray / IGBT MODULE 1200V 600A
Lowest to $290.7562
Powerex Inc.
IGBT MOD DUAL 600V 300A NF SER / Trans IGBT Module N-CH 600V 300A 780000mW 7-Pin
Lowest to $89.7369
Fairchild/ON Semiconductor
IGBT SMPS N-CHAN 600V SOT-227
Need more? Email Us
Fairchild/ON Semiconductor
Molding Type Module
Lowest to $54.9665
Powerex Inc.
IGBT MOD DUAL 600V 300A H SER
Need more? Email Us
Microsemi Corporation
IGBT 1200V 153A 446W SOT227
Lowest to $75.6717
Vishay
MOD IGBT 3PHASE INV 600V SIP
Lowest to $103.2605
Fairchild/ON Semiconductor
MODULE SPM 600V 100A EPM7
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess