EN
  • EN
  • DE

30N60A4D

Part No 30N60A4D
Manufacturer Fairchild/ON Semiconductor
Catalog IGBTs - Modules
Description IGBT SMPS N-CHAN 600V SOT-227
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Status Obsolete(EOL)
Configuration Single
VCEO Maximum Collector-Emitter Breakdown Voltage 600V
Maximum Current Collector 96A
Maximum Power Dissipation 255W
Collector-emitter saturation voltage(Max) 2.7V @ 15V, 30A
Collector Cut-off Current(Max) 250μA
Input Standard
NTC Thermistor No
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Chassis Mount
Case / Package SOT-227
Win Source Part Number 160831-30N60A4D
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 30N60A4D CAD Model

Description

30N60A4D

The 30N60A4D component excels in high-speed switching applications, offering low power loss and high-speed performance. With a design focused on efficiency, it is an excellent choice for engineers seeking components that contribute to effective power management solutions.

Features and Benefits

  • High-speed switching capabilities
  • Low power loss
  • High-performance design
  • Optimized power management

Applications

  • Power converters
  • Switching power supplies
  • Pulse generators
  • Smart grid technologies

Additional insights into the 30N60A4D emphasize its role in optimizing power conversion systems, paving the way for innovations in energy-efficient technologies.

You May Also Be Interested in

IXYS
IGBT MODULE 1200V 50A 225W E2
Need more? Email Us
Infineon Technologies
FF200R12KT4 Infineon Technologies IGBT Modules N-CH 1.2KV 320A datasheet, inventory, & pricing.
Lowest to $83.5821
IXYS
IGBT Modules
Need more? Email Us
Infineon Technologies
IGBT MODULES
Lowest to $325.6465
Infineon Technologies
Lowest to $43.6364
Fairchild/ON Semiconductor
MODULE SPM 600V 100A EPM7
Need more? Email Us
Microsemi Corporation
Three level inverter Trench + Field Stop IGBT Power Module
Lowest to $334.2857
Powerex Inc.
Dual IGBTMOD™ U-Series Module 400 Amperes/1200 Volts
Lowest to $144.3750
Infineon Technologies
IGBT MODULE 1200V 600A
Lowest to $111.3704

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess