EN
  • EN
  • DE

SURB100CTT4

Part No SURB100CTT4
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 349349-SURB100CTT4
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SURB100CTT4 CAD Model

Description

ON Semiconductor SURB100CTT4 Ultra-Fast Recovery Rectifier

The ON Semiconductor SURB100CTT4 is a high-performance, ultra-fast recovery rectifier designed to meet the rigorous demands of high-efficiency power supply applications. This rectifier is part of ON Semiconductor's extensive portfolio of energy-efficient devices, offering designers a reliable and robust solution for their rectification needs.

Key Features

  • High Reverse Voltage Capability: The SURB100CTT4 is capable of withstanding reverse voltages of up to 100V, making it suitable for a wide range of applications.
  • Ultra-Fast Recovery Time: With an ultra-fast recovery time, this rectifier minimizes power loss and enhances efficiency, which is critical for switching power supplies and other high-speed applications.
  • Low Forward Voltage Drop: The low forward voltage drop feature of the SURB100CTT4 ensures lower power dissipation and improved thermal performance, contributing to overall system reliability.
  • High Surge Current Capability: It offers excellent surge current capability, which is essential for handling high transient loads without compromising the device's integrity.
  • TO-220 Package: The device comes in a TO-220 package, providing a compact footprint while allowing for effective heat dissipation.

Applications

The SURB100CTT4 is ideal for a variety of applications, including:

  • Switch-mode power supplies (SMPS)
  • Power factor correction (PFC) circuits
  • Freewheeling diodes in converters and inverters
  • Snubber diodes
  • Automotive environment applications

Reliability and Performance

ON Semiconductor's commitment to quality ensures that the SURB100CTT4 rectifier is manufactured to the highest standards. The device's performance and reliability make it a preferred choice for engineers looking to enhance their power management systems. With its combination of speed, efficiency, and thermal performance, the SURB100CTT4 is an excellent choice for modern electronic applications requiring high-speed rectification.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Freescale Semiconductor - NXP
Lowest to $16.3040
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $25.5532

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess