EN
  • EN
  • DE
  • IT

SVC208-AB-TH-TL

Part No SVC208-AB-TH-TL
Manufacturer ON Semiconductor
Catalog Variable Capacitance Diodes (Varicaps, Varactors)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Category Discrete Semiconductor Products
Family Variable Capacitance Diodes(Varicaps,Varactors)
Win Source Part Number 195009-SVC208-AB-TH-TL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SVC208-AB-TH-TL CAD Model

Description

ON Semiconductor SVC208-AB-TH-TL - Overview

The SVC208-AB-TH-TL from ON Semiconductor is a state-of-the-art integrated circuit designed for high-performance applications. This product is a testament to ON Semiconductor's commitment to providing advanced technology solutions that meet the evolving needs of the electronics industry.

Key Features

  • High Efficiency: The SVC208-AB-TH-TL is engineered for maximum energy efficiency, which is crucial for battery-powered devices and applications that require minimal power consumption.
  • Durability: Built with robust materials, this product offers exceptional durability and a long operational lifespan, ensuring reliability in a wide range of environmental conditions.
  • Compact Design: Its compact footprint allows for seamless integration into space-constrained applications, making it an ideal choice for modern compact electronic assemblies.
  • Thermal Management: The device features excellent thermal properties, ensuring it operates within safe temperature ranges even under high load conditions.

Applications

The SVC208-AB-TH-TL is versatile and can be used in a variety of applications, including:

  • Power management modules
  • Consumer electronics
  • Automotive systems
  • Industrial controls
  • Portable devices

Technical Specifications

The technical specifications of the SVC208-AB-TH-TL make it suitable for demanding applications:

  • Package Type: Surface-mount technology (SMT)
  • Operating Temperature: Specified over a wide range to ensure performance across various environments
  • Quality and Standards: Manufactured in compliance with industry standards to guarantee high quality and reliability

Conclusion

The ON Semiconductor SVC208-AB-TH-TL is an excellent choice for designers and engineers looking for a reliable, efficient, and versatile integrated circuit. With its advanced features and robust design, it stands out as a superior component in its class, suitable for a wide array of electronic applications.

You May Also Be Interested in

M/A-Com Technology Solutions
DIODE,VARACTOR,GAAS / Varactors Single 22 V Surface Mount Chip
Lowest to $4.8344
MACOM Technology Solutions
DIODE VARACTOR DUAL GAAS
Need more? Email Us
MACOM Technology Solutions
DIODE,VARACTOR,GAAS CHIP 1.25
Need more? Email Us
NXP / Nexperia
DIODE VARACTOR 32V SNGL SOD-523
Lowest to $0.0533
MACOM Technology Solutions
DIODE,VARACTOR,CHIP,GAAS
Need more? Email Us
Infineon Technologies
Varactor Diodes RF DIODE
Need more? Email Us
MACOM Technology Solutions
VARACTOR,PLASTIC,SINGLE,SC-79
Need more? Email Us
NXP / Nexperia
DIODE VARACTOR 32V SNGL SOD-523
Need more? Email Us
MACOM Technology Solutions
COM GAAS VARACTOR-PKG, 0805-2X
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess