EN
  • EN
  • DE

SZ1SMA5918BT3G

Part No SZ1SMA5918BT3G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 5.1V 1.5W SMA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 38 Weeks
Features Zener Diode 5.1 V 1.5 W ±5% Surface Mount SMA
Manufacturer ON Semiconductor
Series Automotive, AEC-Q101
Package Reel - TR
Operating Temperature Range -65°C ~ 150°C
Mounting Surface Mount
Package DO-214AC, SMA
Case / Package SMA
Family Name SZ1SMA5918
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Part Number SZ1SMA5918BT3G-ND, SZ1SMA5918BT3GOSTR, SZ1SMA5918BT3GOSCT, SZ1SMA5918BT3GOSDKR
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935815-SZ1SMA5918BT3G
Ultra Librarian 3D Model Ultra Librarian SZ1SMA5918BT3G CAD Model

Description

ON Semiconductor SZ1SMA5918BT3G Zener Diode

The SZ1SMA5918BT3G from ON Semiconductor is a robust surface-mount Zener diode designed for applications requiring voltage regulation and transient voltage protection. This high-quality electronic component is part of the SMA series, which is well-regarded for its reliability and performance in a wide range of electronic circuits.

The SZ1SMA5918BT3G offers a Zener voltage of 5.6V, making it an excellent choice for stabilizing the voltage across sensitive components in a circuit. It has a power dissipation of 1.5 watts, which allows it to handle moderate power levels without compromising the integrity of the voltage regulation. The device is housed in a compact SMA package, which not only ensures a minimal footprint on printed circuit boards but also provides excellent thermal performance due to its power dissipating capabilities.

One of the key features of this Zener diode is its tight voltage tolerance, which ensures precise voltage regulation, essential for maintaining the performance and longevity of electronic systems. The SZ1SMA5918BT3G is also characterized by its low leakage current and fast response time, offering superior protection against voltage transients and spikes that can potentially damage electronic components.

Suitable for automated assembly processes, the SZ1SMA5918BT3G comes in a tape and reel package, which facilitates efficient pick and place operations during the manufacturing of electronic devices. Its lead-free design and RoHS compliance make it an environmentally friendly choice, adhering to modern standards for the reduction of hazardous substances in electronics.

Whether used in power supply circuits, consumer electronics, or industrial systems, the SZ1SMA5918BT3G Zener diode from ON Semiconductor is an excellent component for designers and engineers looking to ensure voltage stability and protection in their applications. Its combination of high performance, reliability, and compact form factor makes it a versatile solution for a multitude of electronic designs.

You May Also Be Interested in

Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD523
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 10V 300MW SOD323
Lowest to $8.7314

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4746 $52.2060
260+ $0.3894 $101.2440
400+ $0.3772 $150.8800
550+ $0.3651 $200.8050
710+ $0.3529 $250.5590
950+ $0.3164 $300.5800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 310,594 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess