EN
  • EN
  • DE

SZ1SMA5921BT3G

Part No SZ1SMA5921BT3G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 6.8V 1.5W SMA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 38 Weeks
Features Zener Diode 6.8 V 1.5 W ±5% Surface Mount SMA
Manufacturer ON Semiconductor
Series Automotive, AEC-Q101
Package Reel - TR
Operating Temperature Range -65°C ~ 150°C
Mounting Surface Mount
Package DO-214AC, SMA
Case / Package SMA
Family Name SZ1SMA5921
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Part Number SZ1SMA5921BT3GOSCT, SZ1SMA5921BT3GOSTR, SZ1SMA5921BT3GOSDKR, SZ1SMA5921BT3G-ND
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935817-SZ1SMA5921BT3G
Ultra Librarian 3D Model Ultra Librarian SZ1SMA5921BT3G CAD Model

Description

ON Semiconductor SZ1SMA5921BT3G Zener Diodes

The SZ1SMA5921BT3G from ON Semiconductor is a high-quality Zener diode designed for a wide range of voltage regulation applications. This device is a surface-mount, Zener voltage regulator diode, which offers excellent stability and reliability for circuit protection and voltage reference purposes.

Key Features

  • Voltage Range: This Zener diode comes with a nominal Zener voltage of 6.2V, making it suitable for applications requiring a regulated voltage in this range.
  • Power Dissipation: With a power dissipation of 1.5 watts, the SZ1SMA5921BT3G is capable of handling a moderate amount of power, making it suitable for various electronic circuits.
  • Package: The device is available in a SMA package, which is compact and suitable for automated surface-mount assembly processes. Its small footprint makes it ideal for use in space-constrained applications.
  • Tolerance: It features a standard tolerance of ±5%, providing precise voltage regulation for consistent performance in electronic circuits.
  • Temperature Stability: The Zener diode offers excellent stability over a wide temperature range, ensuring reliable operation under various environmental conditions.
  • Surge Current Capability: It is designed to withstand surge currents, offering additional protection against voltage spikes and transients that can occur in electrical circuits.

Applications

The SZ1SMA5921BT3G is ideal for use in a variety of applications, including:

  • Voltage regulation modules
  • Over-voltage and surge protection circuits
  • Consumer electronics
  • Power management systems
  • Telecommunication devices

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the SZ1SMA5921BT3G is no exception. It is manufactured to meet high industry standards, ensuring reliability and performance for critical applications. Whether for commercial, industrial, or high-reliability environments, this Zener diode is an excellent choice for designers looking for a dependable voltage regulation solution.

You May Also Be Interested in

Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.3564
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3845 $59.5975
370+ $0.3155 $116.7350
570+ $0.3058 $174.3060
785+ $0.2958 $232.2030
1,010+ $0.2860 $288.8600
1,355+ $0.2564 $347.4220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,660 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess