EN
  • EN
  • DE
  • IT

SZ1SMA5936BT3G

Part No SZ1SMA5936BT3G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 30V 1.5W SMA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features Zener Diode 30 V 1.5 W ±5% Surface Mount SMA
Manufacturer ON Semiconductor
Series Automotive, AEC-Q101
Package Reel - TR
Operating Temperature Range -65°C ~ 150°C
Mounting Surface Mount
Package DO-214AC, SMA
Case / Package SMA
Family Name SZ1SMA5936
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935823-SZ1SMA5936BT3G
Ultra Librarian 3D Model Ultra Librarian SZ1SMA5936BT3G CAD Model

Description

The SZ1SMA5936BT3G is a high-quality Zener diode from ON Semiconductor, renowned for its reliability and performance in voltage regulation applications. This Zener diode is designed for use in a wide range of electronic circuits, offering a stable and precise voltage reference.

Key Features

  • Zener Voltage: This diode provides a nominal Zener voltage of 33V, making it suitable for a variety of voltage stabilization tasks.
  • Power Dissipation: With a power dissipation of 1.5W, it can handle moderate power levels, making it suitable for both low and medium power applications.
  • Package: It comes in a SMA package, which is known for its compact size and excellent power handling capabilities in a small footprint.
  • High Surge Capability: The SZ1SMA5936BT3G is capable of withstanding high surge currents, which is essential for protecting circuits against transient voltage spikes.
  • Temperature Stability: The Zener voltage is stable over a wide temperature range, ensuring reliable operation under varying environmental conditions.
  • Lead-Free and RoHS Compliant: This product is lead-free and RoHS compliant, making it an environmentally friendly choice for manufacturers concerned with ecological impacts.

Applications

The SZ1SMA5936BT3G Zener diode is versatile and can be used in a myriad of applications including:

  • Voltage regulation in power supplies
  • Overvoltage protection circuits
  • Switching power supplies
  • Other electronic circuits requiring a stable reference voltage

Quality and Reliability

ON Semiconductor is a trusted name in the industry, and the SZ1SMA5936BT3G is manufactured to meet high standards for both quality and reliability. Its robust construction ensures long-term stability and performance, making it a preferred choice for engineers and designers looking for components that deliver consistent results over time.

Whether you're designing consumer electronics, industrial control systems, or automotive applications, the SZ1SMA5936BT3G Zener diode from ON Semiconductor is an excellent choice for maintaining precise voltage regulation and protection in your circuits.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5061 $52.7135
85+ $1.2358 $105.0430
130+ $1.1972 $155.6360
175+ $1.1585 $202.7375
225+ $1.1199 $251.9775
300+ $1.0041 $301.2300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess