EN
  • EN
  • DE

SZ1SMA5939BT3G

Part No SZ1SMA5939BT3G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 39V 1.5W SMA / Zener Diode Single 39V 5% 45Ohm 1500mW Automotive 2-Pin SMA T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel package
Voltage - Zener (Nom) (Vz) 39V
Tolerance ±5%
Power - Max 1.5W
Impedance (Maximum) (Zzt) 45 Ohm
Current - Reverse Leakage @ Vr 500nA @ 29.7V
Voltage - Forward (Vf) (Maximum) @ If 1.5V @ 200mA
Operating Temperature Range -65°C ~ 150°C
Mounting SMD
Package DO-214AC, SMA
Manufacturer Package SMA
Win Source Part Number 795992-SZ1SMA5939BT3G
Popularity Medium
Supply and Demand Status Limited
Family Name SZ1SMA5939B
Introduction Date July 15, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian SZ1SMA5939BT3G CAD Model

Description

The SZ1SMA5939BT3G from ON Semiconductor is a surface-mount Zener diode that offers excellent voltage regulation with a sharp knee characteristic, making it suitable for a variety of applications where voltage stabilization is crucial. This high-performance diode is designed for optimal operation at 91V with a power dissipation of 1.5 watts, ensuring efficient energy usage in a compact SMA package.

Key Features

  • Diode Type: Zener
  • Configuration: Single
  • Nominal Zener Voltage: 91V
  • Power Dissipation: 1.5W
  • Package / Case: SMA
  • Mounting Type: Surface Mount
  • Tolerance: ±5%
  • Operating Temperature Range: -55°C to +150°C
  • Qualification Standards: AEC-Q101

The SZ1SMA5939BT3G is designed to meet the stringent requirements of the automotive industry and is AEC-Q101 qualified, ensuring reliability and performance under harsh conditions. Its surface-mount design allows for efficient assembly on printed circuit boards, making it a versatile choice for high-density applications.

Applications

This Zener diode is ideal for voltage regulation in a wide range of electronic circuits, including:

  • Power management in consumer electronics
  • Automotive electronics and systems
  • Industrial equipment
  • Telecommunication infrastructure
  • Medical devices

With its precise voltage control and robust design, the SZ1SMA5939BT3G is a reliable component for designers looking to ensure stable operation in their electronic systems. ON Semiconductor's commitment to quality and performance makes this Zener diode an excellent choice for your circuit protection and regulation needs.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD523
Lowest to $1.1642
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.4012 $58.1740
355+ $0.3293 $116.9015
545+ $0.3190 $173.8550
750+ $0.3088 $231.6000
970+ $0.2985 $289.5450
1,295+ $0.2677 $346.6715
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess