EN
  • EN
  • DE

SZ1SMB5930BT3

Part No SZ1SMB5930BT3
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 16V 3W SMB
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr ON Semiconductor
Series Automotive, AEC-Q101
Package Bulk
Product Status Active
Voltage - Zener (Nom) (Vz) 16 V
Tolerance ±5%
Power - Max 3 W
Impedance (Max) (Zzt) 10 Ohms
Current - Reverse Leakage @ Vr 1 µA @ 12.2 V
Voltage - Forward (Vf) (Max) @ If 1.5 V @ 200 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting Type Surface Mount
Package / Case DO-214AA, SMB
Supplier Device Package SMB
Standard Package 1,210 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 935836-SZ1SMB5930BT3
Ultra Librarian 3D Model Ultra Librarian SZ1SMB5930BT3 CAD Model

Description

The SZ1SMB5930BT3 is a robust Zener diode from ON Semiconductor, renowned for its high reliability and performance in voltage regulation and protection applications. This device is specifically designed to provide a precise voltage reference and to protect sensitive electronics against transient voltage spikes and surges. Its compact SMB package makes it suitable for high-density circuit boards, where space is at a premium.

Key Features

  • Voltage Range: This Zener diode offers a wide range of nominal Zener voltages, making it versatile for various applications.
  • Power Dissipation: With a power dissipation of up to 3 Watts, the SZ1SMB5930BT3 can handle significant power levels, making it suitable for higher power applications.
  • Thermal Stability: The device is characterized by its excellent thermal stability, ensuring reliable operation over a broad temperature range.
  • Surge Current Capability: It has a surge current capability, which helps to protect against short-duration high-intensity voltage spikes.
  • Package: Packaged in an SMB (Surface-Mounted Device) format, it is designed for automated assembly processes and is ideal for compact PCB layouts.

Applications

The SZ1SMB5930BT3 is suitable for a vast array of applications where voltage regulation and protection are critical. These include:

  • Power supply management
  • Consumer electronics
  • Automotive systems
  • Telecommunications
  • Industrial equipment

Quality and Reliability

ON Semiconductor is committed to the highest standards of quality and reliability, and the SZ1SMB5930BT3 is no exception. It is manufactured in state-of-the-art facilities, ensuring that each diode meets rigorous performance criteria. The device is also compliant with industry-standard regulations, ensuring both safety and environmental protection.

Support and Resources

Customers can access a wealth of resources including datasheets, application notes, and technical support for the SZ1SMB5930BT3 through ON Semiconductor's official website. These resources provide valuable information to help integrate the device into various applications seamlessly.

You May Also Be Interested in

NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.4399
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9327 $54.2597
25+ $4.0474 $101.1850
39+ $3.9209 $152.9151
53+ $3.7944 $201.1032
69+ $3.6679 $253.0851
92+ $3.2885 $302.5420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess