EN
  • EN
  • DE

SZ1SMB5934BT3G

Part No SZ1SMB5934BT3G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 24V 3W SMB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr ON Semiconductor
Series Automotive, AEC-Q101
Package Tape & Reel
Product Status Active
Voltage - Zener (Nom) (Vz) 24 V
Tolerance ±5%
Power - Max 3 W
Impedance (Max) (Zzt) 19 Ohms
Current - Reverse Leakage @ Vr 1 µA @ 18.2 V
Voltage - Forward (Vf) (Max) @ If 1.5 V @ 200 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting Type Surface Mount
Package / Case DO-214AA, SMB
Supplier Device Package SMB
Base Product Number SZ1SMB5934
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 935837-SZ1SMB5934BT3G
Ultra Librarian 3D Model Ultra Librarian SZ1SMB5934BT3G CAD Model

Description

ON Semiconductor SZ1SMB5934BT3G Zener Diode

The ON Semiconductor SZ1SMB5934BT3G is a high-quality Zener diode designed for a wide range of electronic applications. This component is a part of ON Semiconductor's robust voltage regulation solutions, offering precise voltage control and protection against voltage spikes and surges. The SZ1SMB5934BT3G is a surface-mount device that comes in a compact SMB package, which makes it suitable for high-density circuit boards where space is at a premium.

This Zener diode features a nominal Zener voltage of 5.6V, which is a common value for many standard voltage regulation tasks. It can handle a power dissipation of up to 3 watts, making it capable of supporting moderate power applications. The SZ1SMB5934BT3G is designed to maintain a stable Zener voltage over a broad operating current range, ensuring reliable performance under varying electrical conditions.

One of the key attributes of the SZ1SMB5934BT3G is its tight voltage tolerance. ON Semiconductor specifies this Zener diode with a tolerance of ±5%, which allows for precise voltage regulation in sensitive circuits. This level of accuracy is essential for applications that require a consistent and stable voltage reference.

The SZ1SMB5934BT3G also boasts a fast response time to transient voltage changes, which is crucial for protecting sensitive electronic components from voltage spikes. Its quick reaction helps to prevent damage to microcontrollers, transistors, and other critical components that are sensitive to voltage fluctuations.

Due to its robust construction and reliability, the SZ1SMB5934BT3G is ideal for use in a variety of applications, such as power management, voltage reference, surge protection, and in circuits that require a stable Zener voltage. Whether it's for consumer electronics, automotive systems, or industrial equipment, this Zener diode is engineered to provide a consistent performance and long operational life.

Overall, the ON Semiconductor SZ1SMB5934BT3G is a versatile and reliable choice for designers and engineers looking for a Zener diode that combines compact size with high performance and precision voltage regulation capabilities.

You May Also Be Interested in

General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD523
Lowest to $1.1642
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143

Pricing & Ordering

Quantity Unit Price Ext. Price
240+ $0.2109 $50.6160
580+ $0.1730 $100.3400
895+ $0.1676 $150.0020
1,235+ $0.1622 $200.3170
1,595+ $0.1568 $250.0960
2,135+ $0.1406 $300.1810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,815 pieces
MOQ: 240 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess