EN
  • EN
  • DE

SZ1SMB5936BT3G

Part No SZ1SMB5936BT3G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 30V 550MW SMB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features Zener Diode ±5% Surface Mount SMB
Manufacturer ON Semiconductor
Series Automotive, AEC-Q101
Package Reel - TR
Operating Temperature Range -65°C ~ 150°C
Mounting Surface Mount
Package DO-214AA, SMB
Case / Package SMB
Family Name SZ1SMB5936
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935841-SZ1SMB5936BT3G
Ultra Librarian 3D Model Ultra Librarian SZ1SMB5936BT3G CAD Model

Description

Product Overview: SZ1SMB5936BT3G - ON Semiconductor

The SZ1SMB5936BT3G is a high-quality Zener voltage regulator diode designed by ON Semiconductor, a trusted name in the electronics industry. This component is engineered to provide a precise voltage regulation solution for a wide range of applications, ensuring reliable performance in various electronic circuits.

Key Features

  • Regulation: It offers excellent voltage regulation capabilities, with a nominal Zener voltage of 33V, making it suitable for stabilizing voltage in sensitive circuits.
  • Power Dissipation: The device is capable of dissipating up to 1.5W of power, which helps in managing thermal performance and ensuring long-term reliability.
  • Package: Housed in a surface-mount SMB package, the SZ1SMB5936BT3G is designed for automated assembly processes and is ideal for space-constrained applications.
  • Surge Capability: It features a surge current specification, providing protection against voltage spikes and enhancing the durability of the end application.
  • Tolerance: The Zener voltage tolerance is ±5%, which allows for precise voltage regulation and stable operation across various conditions.
  • Operating Temperature: The device can operate over a wide temperature range from -55°C to +150°C, ensuring consistent performance in extreme environments.

Applications

The SZ1SMB5936BT3G is versatile and can be used in numerous applications, including:

  • Voltage regulation in power supplies
  • Overvoltage and transient voltage protection circuits
  • Reference voltage sources in precision circuits
  • Consumer electronics such as televisions, computers, and mobile devices
  • Industrial and automotive systems requiring stable voltage regulation

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the SZ1SMB5936BT3G is no exception. It is manufactured to meet stringent industry standards, ensuring high reliability and performance. For engineers and designers looking for a robust voltage regulation solution, the SZ1SMB5936BT3G from ON Semiconductor is an excellent choice that combines functionality with durability.

You May Also Be Interested in

Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.3564

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9800 $53.9000
125+ $0.8041 $100.5125
195+ $0.7790 $151.9050
270+ $0.7538 $203.5260
345+ $0.7287 $251.4015
460+ $0.6533 $300.5180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess