EN
  • EN
  • DE

SZ1SMB5945BT3G

Part No SZ1SMB5945BT3G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 68V 3W SMB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features Zener Diode 68 V 3 W ±5% Surface Mount SMB
Manufacturer ON Semiconductor
Series Automotive, AEC-Q101
Package Reel - TR
Operating Temperature Range -65°C ~ 150°C
Mounting Surface Mount
Package DO-214AA, SMB
Case / Package SMB
Family Name SZ1SMB5945
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935844-SZ1SMB5945BT3G
Ultra Librarian 3D Model Ultra Librarian SZ1SMB5945BT3G CAD Model

Description

The SZ1SMB5945BT3G is a robust surface-mount Zener diode from ON Semiconductor, designed to provide precise voltage regulation and protection in a variety of electronic circuits. This Zener diode is a popular choice among engineers for its reliability, efficiency, and compact size, making it suitable for high-density circuit boards where space is at a premium.

Key Features:

  • Voltage Regulation: The SZ1SMB5945BT3G offers a Zener voltage of 15V, making it ideal for applications requiring a stable reference voltage.
  • Power Dissipation: With a power dissipation rating of 1.5W, this component can handle significant power levels, ensuring stable performance under varying conditions.
  • Surge Capability: It is capable of withstanding surge currents, providing additional protection against voltage spikes and transients that can occur in electrical circuits.
  • Package: The device is available in a SMB package, which is known for its small footprint and low profile, making it suitable for space-constrained applications.
  • Temperature Range: It operates within a wide temperature range from -55°C to +150°C, ensuring reliability across diverse operating conditions.

Applications:

The SZ1SMB5945BT3G is versatile and can be used in various applications, including:

  • Power supply regulation
  • Overvoltage and overcurrent protection
  • Voltage stabilization in consumer electronics
  • Automotive electronics
  • Industrial control systems

Quality and Compliance:

ON Semiconductor is committed to high standards of quality and environmental compliance. The SZ1SMB5945BT3G Zener diode is produced with adherence to strict industry standards, ensuring both reliability and performance. It is also lead-free and RoHS compliant, reflecting ON Semiconductor's dedication to environmental responsibility.

In conclusion, the SZ1SMB5945BT3G from ON Semiconductor is an excellent choice for designers looking for a high-performance Zener diode that offers both precision voltage regulation and compact form factor. Its robustness and versatility make it a go-to component for a wide array of electronic applications.

You May Also Be Interested in

Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $3.8121
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7126 $51.8386
26+ $3.8668 $100.5368
41+ $3.7460 $153.5860
56+ $3.6251 $203.0056
72+ $3.5043 $252.3096
96+ $3.1418 $301.6128
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,190 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess