EN
  • EN
  • DE

SZ1SMB5946BT3G

Part No SZ1SMB5946BT3G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel
Voltage - Zener (Nom) (Vz) 75 V
Tolerance ±5%
Power - Max 3 W
Impedance (Max) (Zzt) 140 Ohms
Current - Reverse Leakage @ Vr 1 µA @ 56 V
Voltage - Forward (Vf) (Max) @ If 1.5 V @ 200 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMB
Base Product Number SZ1SMB5946
Other Names SZ1SMB5946BT3GOSCT,SZ1SMB5946BT3GOSTR,SZ1SMB5946BT3G,SZ1SMB5946BT3GOSDKR
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1279669-SZ1SMB5946BT3G
Ultra Librarian 3D Model Ultra Librarian SZ1SMB5946BT3G CAD Model

Description

The SZ1SMB5946BT3G is a high-performance Zener diode from ON Semiconductor, designed for applications requiring voltage regulation and voltage reference. This precision device is engineered to deliver a stable Zener voltage of 82V with a tolerance of ±5%, making it a reliable choice for circuit protection and voltage clamping in a variety of electronic systems.

Key Features:

  • Zener Voltage (Vz): 82V with a tolerance of ±5%, providing precise voltage regulation.
  • Power Dissipation: Capable of withstanding up to 3W of power dissipation, ensuring robust performance under high power conditions.
  • Package: The diode comes in a surface-mount SMB package, which is ideal for compact and high-density circuit designs.
  • Thermal Resistance: Low thermal resistance allows for better heat dissipation, maintaining stability and extending the lifespan of the diode.
  • Surge Capability: It has excellent surge capability, providing protection against voltage spikes and transients.
  • Operating Temperature: The SZ1SMB5946BT3G can operate within a wide temperature range from -55°C to +150°C, suitable for harsh environmental conditions.

Applications:

The SZ1SMB5946BT3G is versatile and can be used in a variety of applications, including:

  • Voltage regulation in power supplies
  • Overvoltage and transient voltage protection in consumer electronics
  • Reference voltage in voltage monitoring circuits
  • Automotive electronics where reliability under extreme conditions is crucial
  • Industrial systems requiring stable voltage under variable loads

Quality and Reliability:

ON Semiconductor is renowned for its commitment to quality, and the SZ1SMB5946BT3G is no exception. It is manufactured to the highest standards, ensuring reliable performance and longevity in your electronic projects. Whether you're designing a new system or upgrading an existing one, this Zener diode is an excellent choice for maintaining voltage stability and protecting sensitive components.

You May Also Be Interested in

Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807
Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $3.8121

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3687 $58.9920
385+ $0.3026 $116.5010
595+ $0.2931 $174.3945
815+ $0.2837 $231.2155
1,055+ $0.2742 $289.2810
1,410+ $0.2458 $346.5780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,041 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess