EN
  • EN
  • DE

SZ1SMB5953BT3G

Part No SZ1SMB5953BT3G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 150V 3W SMB / Zener Diode 150 V 3 W ±5% Surface Mount SMB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Manufacturer onsemi
Packaging Reel - TR
Voltage - Zener (Nom) (Vz) 150 V
Tolerance ±5%
Power - Max 3 W
Impedance (Max) (Zzt) 600 Ohms
Current - Reverse Leakage @ Vr 1 µA @ 114 V
Voltage - Forward (Vf) (Max) @ If 1.5 V @ 200 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting Surface Mount
Case / Package DO-214AA, SMB
Supplier Device Package SMB
Base Product Number SZ1SMB5953
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Part Number 2832-SZ1SMB5953BT3G-488
Standard Package 2,500
Win Source Part Number 1324857-SZ1SMB5953BT3G
Ultra Librarian 3D Model Ultra Librarian SZ1SMB5953BT3G CAD Model

Description

ON Semiconductor SZ1SMB5953BT3G Zener Diode

The SZ1SMB5953BT3G is a high-quality Zener diode from ON Semiconductor, a leading provider of semiconductor-based solutions. This product is designed to offer excellent voltage regulation with a sharp knee on the voltage-current characteristic curve, making it an ideal choice for a variety of applications that require precise voltage clamping.

This Zener diode features a nominal Zener voltage of 3.3V, providing a stable reference voltage for circuits. The device is capable of handling up to 1.5W of power dissipation, ensuring reliable operation even in conditions where moderate power handling is required. The SZ1SMB5953BT3G comes in a standard SMB package, which is known for its compact footprint and ability to withstand high thermal conditions.

One of the key benefits of the SZ1SMB5953BT3G is its tight voltage tolerance, which is crucial for applications that demand high voltage precision. Additionally, the diode offers excellent operational stability over time, maintaining its performance characteristics even after prolonged use. This long-term reliability is supported by ON Semiconductor's commitment to quality and rigorous testing protocols.

The SZ1SMB5953BT3G is also characterized by its low leakage current and fast response time, making it suitable for high-speed switching applications and protection circuits. Its ability to protect sensitive electronic components from overvoltage conditions makes it a valuable component in power supply circuits, voltage regulation modules, and other electronic systems that require Zener diode functionality.

ON Semiconductor has designed the SZ1SMB5953BT3G to be compliant with industry standards, including RoHS and Pb-free directives, reflecting the company's dedication to environmentally responsible manufacturing practices. This Zener diode is a reliable choice for designers and engineers looking for a component that combines performance, durability, and compliance with environmental regulations.

In summary, the SZ1SMB5953BT3G from ON Semiconductor is a robust Zener diode that offers precise voltage regulation, high power dissipation, and a compact package, making it a versatile choice for a wide range of electronic applications.

You May Also Be Interested in

Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807
Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $3.8121
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.4399
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3763 $58.3265
375+ $0.3088 $115.8000
580+ $0.2991 $173.4780
800+ $0.2896 $231.6800
1,035+ $0.2799 $289.6965
1,385+ $0.2509 $347.4965
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess