EN
  • EN
  • DE

SZ1SMB5956BT3G

Part No SZ1SMB5956BT3G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 200V 3W SMB / Zener Diode 200 V 3 W ±5% Surface Mount SMB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Manufacturer onsemi
Packaging Reel - TR
Voltage - Zener (Nom) (Vz) 200 V
Tolerance ±5%
Power - Max 3 W
Impedance (Max) (Zzt) 1.2 kOhms
Current - Reverse Leakage @ Vr 1 µA @ 152 V
Voltage - Forward (Vf) (Max) @ If 1.5 V @ 200 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting Surface Mount
Case / Package DO-214AA, SMB
Supplier Device Package SMB
Base Product Number SZ1SMB5956
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Part Number 488-SZ1SMB5956BT3GCT,488-SZ1SMB5956BT3GDKR,488-SZ1SMB5956BT3GTR,SZ1SMB5956BT3G-ND
Standard Package 2,500
Win Source Part Number 1325543-SZ1SMB5956BT3G
Ultra Librarian 3D Model Ultra Librarian SZ1SMB5956BT3G CAD Model

Description

Product Overview: SZ1SMB5956BT3G

The SZ1SMB5956BT3G is a robust Zener diode product from ON Semiconductor, known for its reliability and efficiency in voltage regulation applications. This Zener diode is designed to provide a precise voltage reference, making it an ideal component for use in a wide range of electronic circuits where voltage stabilization is crucial.

Key Features

  • Voltage Range: This Zener diode offers a nominal voltage range that is suitable for various applications, ensuring versatility in usage.
  • Power Dissipation: With a power dissipation rating, the SZ1SMB5956BT3G can withstand moderate levels of power without compromising performance.
  • Package: The device comes in a surface-mount package which allows for efficient assembly in high-volume production and space-saving PCB design.
  • Temperature Stability: The Zener diode operates within a specified temperature range, maintaining its performance even under varying environmental conditions.
  • Regulatory Compliance: The SZ1SMB5956BT3G complies with relevant industry standards, ensuring safety and reliability for users.

Applications

The versatile nature of the SZ1SMB5956BT3G makes it suitable for a variety of applications, including:

  • Voltage regulation in power supplies
  • Protection circuits in consumer electronics
  • Reference elements in precision circuits
  • Surge suppression in data and signal lines

Quality and Performance

ON Semiconductor is committed to providing high-quality components that meet the rigorous demands of the electronics industry. The SZ1SMB5956BT3G is manufactured with this commitment in mind, ensuring that it not only meets but exceeds the performance expectations of its users. Whether you are designing power management systems or developing consumer electronics, this Zener diode is engineered to provide a reliable and effective solution for your voltage regulation needs.

You May Also Be Interested in

Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5865

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4760 $59.5000
300+ $0.3906 $117.1800
460+ $0.3784 $174.0640
635+ $0.3661 $232.4735
820+ $0.3540 $290.2800
1,095+ $0.3174 $347.5530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,500 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess