EN
  • EN
  • DE
  • IT

SZBZX84C16ET1G

Part No SZBZX84C16ET1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 16V 225MW SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 16V
Tolerance ±6%
Maximum Power Dissipation 225mW
Impedance (Max) (Zzt) 40 Ohm
Current - Reverse Leakage @ Vr 50nA @ 11.2V
Voltage - Forward (Vf) (Max) @ If 900mV @ 10mA
Temperature Range - Operating -55°C to 150°C
Mounting SMD (SMT)
Case / Package SOT-23-3 (TO-236)
Win Source Part Number 1104708-SZBZX84C16ET1G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SZBZX84C16ET1G CAD Model

Description

Product Overview: SZBZX84C16ET1G

The SZBZX84C16ET1G is a high-performance, surface-mount Zener diode meticulously crafted by ON Semiconductor, a leader in the semiconductor industry. This Zener diode is designed to provide precise voltage regulation, making it an ideal component for a wide range of electronic applications where voltage stabilization is crucial.

Key Features

  • Voltage Regulation: The SZBZX84C16ET1G offers a nominal Zener voltage of 16V, providing a reliable reference voltage for various circuits.
  • Power Dissipation: With a power dissipation of 225 mW, this Zener diode can handle a moderate amount of power, making it suitable for numerous applications.
  • Package: Encased in a compact SOT-23 package, the SZBZX84C16ET1G is optimized for space-constrained applications and is easy to integrate into surface-mount technology (SMT) processes.
  • Operating Temperature Range: The device can operate over a wide temperature range from -55°C to 150°C, ensuring stability and performance under extreme conditions.
  • Compliance: It is a Pb-free, Halogen-free, and RoHS compliant product, reflecting ON Semiconductor's commitment to environmental sustainability.

Applications

The SZBZX84C16ET1G is versatile and can be used in various applications, including:

  • Power management in consumer electronics
  • Voltage regulation in industrial systems
  • Protection circuits in telecom infrastructure
  • Reference voltage in automotive electronics
  • Stabilization tasks in medical devices

Quality and Reliability

ON Semiconductor ensures that the SZBZX84C16ET1G meets the highest quality and reliability standards. The product undergoes rigorous testing to guarantee performance in diverse conditions. Customers can trust in the durability and consistency of this Zener diode, which is backed by ON Semiconductor's reputation for excellence in semiconductor manufacturing.

Whether for design engineers or electronics enthusiasts, the SZBZX84C16ET1G from ON Semiconductor is a dependable choice for achieving stable voltage regulation in your electronic designs.

You May Also Be Interested in

ShenZhen SlkorMicro Semicon Co. Ltd
11.4V~12.6V 500mW 12V SOD-123
Lowest to $0.0533
ShenZhen SlkorMicro Semicon Co. Ltd
SOD-123
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
1W 30V LL-41
Lowest to $0.0657
ShenZhen SlkorMicro Semicon Co. Ltd
Independent Type 3.1V~3.5V 500mW 3.3V LL-34
Lowest to $0.0072
ShenZhen SlkorMicro Semicon Co. Ltd
SOD-323
Lowest to $0.0214
ShenZhen SlkorMicro Semicon Co. Ltd
Independent Type 1W 3.9V LL-41
Lowest to $0.0213
ShenZhen SlkorMicro Semicon Co. Ltd
SOD-123
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
Independent Type 1W 4.7V LL-41
Lowest to $0.0287
ShenZhen SlkorMicro Semicon Co. Ltd
15.2V~16.8V 500mW 16V SOD-123
Lowest to $0.0198

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068

Pricing & Ordering

Quantity Unit Price Ext. Price
1,220+ $0.0411 $50.1420
2,960+ $0.0338 $100.0480
4,590+ $0.0327 $150.0930
6,310+ $0.0317 $200.0270
8,170+ $0.0306 $250.0020
10,950+ $0.0274 $300.0300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 1220 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess