EN
  • EN
  • DE

SZESD7205WTT1G

Part No SZESD7205WTT1G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 5VWM 12.5VC SC70-3  /  12.5V (Typ) Clamp 12A Ipp Tvs Diode Surface Mount SC-70-3 (SOT323)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 5V (Max)
Voltage - Breakdown (Min) 5.2V
Voltage - Clamping (Max) @ Ipp 12.5V (Typ)
Current - Peak Pulse (10/1000µs) 12A
Power Line Protection No
Applications Automotive
Capacitance @ Frequency 0.4pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case SC-70, SOT-323
Supplier Device Package SC-70-3 (SOT323)
Base Product Number SZESD7205
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names SZESD7205WTT1GOSDKR,SZESD7205WTT1GOSCT,SZESD7205WTT1GOSTR
Standard Package 3,000
Win Source Part Number 1097642-SZESD7205WTT1G
Ultra Librarian 3D Model Ultra Librarian SZESD7205WTT1G CAD Model

Description

ON Semiconductor SZESD7205WTT1G - ESD Protection Diode

The SZESD7205WTT1G is a state-of-the-art ESD protection diode designed by ON Semiconductor, a leading provider of semiconductor-based solutions. This component is specifically engineered to protect sensitive electronic circuits from electrostatic discharge (ESD) events, which can cause immediate or latent damage to electronic devices.

This ESD protection diode is characterized by its ultra-low capacitance and high level of protection for high-speed data lines. It's an ideal choice for applications where signal integrity is crucial, such as USB 2.0, HDMI, Gigabit Ethernet, and other fast communication ports that are susceptible to ESD events.

The SZESD7205WTT1G is designed in a compact, leadless package, the SOD-523, which is optimized for space-constrained applications. Despite its small size, it offers a robust ESD protection level of ±20 kV (Air Discharge) and ±15 kV (Contact Discharge) as per the IEC 61000-4-2 standard. This level of protection ensures that devices are safeguarded against the most common causes of ESD damage.

Key features of the SZESD7205WTT1G include:

  • Low Clamping Voltage: Ensures that the protected device is exposed to minimal stress during an ESD event.
  • Low Leakage Current: Preserves battery life in portable devices by minimizing power loss when the diode is in standby mode.
  • Bidirectional Design: Provides symmetrical ESD protection for data lines that can experience ESD pulses in either direction.
  • Fast Response Time: Reacts almost instantaneously to ESD strikes, thereby offering immediate protection to the connected circuitry.

The SZESD7205WTT1G is an essential component for designers looking to enhance the durability and reliability of their electronic products. By integrating this ESD protection diode, manufacturers can ensure compliance with industry standards for ESD protection and extend the operational lifespan of their devices. With its combination of performance, size, and protection level, the SZESD7205WTT1G is a top choice for modern electronic designs requiring ESD protection.

Whether it's for consumer electronics, communication systems, or industrial applications, the SZESD7205WTT1G from ON Semiconductor offers an effective and efficient solution for guarding against the potentially damaging effects of electrostatic discharge.

You May Also Be Interested in

STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Littelfuse Inc.
TVS DIODE 5VWM 8VC SOD882
Lowest to $0.1456
STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 16VC 0402
Lowest to $0.1106

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3340 $50.1000
365+ $0.2741 $100.0465
565+ $0.2655 $150.0075
780+ $0.2570 $200.4600
1,010+ $0.2484 $250.8840
1,350+ $0.2227 $300.6450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 141,000 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess