EN
  • EN
  • DE

CC3200R1M1RGCR

Part No CC3200R1M1RGCR
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU WIFI 64-VFQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type TxRx + MCU
RF Family/Standard WiFi
Protocol 802.11b/g/n
Modulation DSSS, OFDM
Frequency 2.4GHz
Data Rate (Max) 54Mbps
Power - Output 18.3dBm
Sensitivity -95.7dBm
Memory Size 128kB RAM, 64kB ROM
Serial Interfaces I2C, I2S, JTAG, SPI, UART
GPIO 27
Supply Voltage - Operating 2.1 V to 3.6 V
Current - Receiving 53mA to 59mA
Current - Transmitting 53mA to 59mA
Temperature Range - Operating -40°C to 85°C
Dimension 64-VFQFN Exposed Pad
Win Source Part Number 142711-CC3200R1M1RGCR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CC3200R1M1RGCR CAD Model

Description

Product Overview

The CC3200R1M1RGCR is a sophisticated microcontroller dedicated to enabling easy Internet of Things (IoT) connectivity. Equipped with robust security features, it acts as both an application MCU and a network processor.

Features and Benefits

  • Wi-Fi Connectivity: Single chip for IP features and application processing, facilitating lower development efforts and cost.
  • Advanced Security: Comprises SSL/TLS 1.2 support, encryption engines, and secure boot.
  • Low-power Consumption: Ideal for battery-powered IoT devices.
  • Integrated Network Processor: Simplifies design by offloading network protocol and security tasks.

Applications and Projects

  • Consumer Electronics
  • Smart Appliances
  • Wearable Technology
  • Connected Health Solutions

Additional Details

The CC3200R1M1RGCR is designed with a focus on integrating secure and reliable Wi-Fi connectivity within IoT devices. Its integrated MCU and network processor suite allow rapid deployment of smart, connected solutions, making it a versatile component for developers and engineers.

You May Also Be Interested in

Qualcomm
2.4GHZ, 5GHZ; 2X2; DUAL-BAND CON
Need more? Email Us
NXP / Nexperia
IC RF
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Qualcomm
IC RF
Need more? Email Us
Analog Devices Inc.
IC RF TXRX ISM<1GHZ 48LFCSP
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU BLE 68QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU ISM<1GHZ 40QFN
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.8379 $54.1895
12+ $8.8927 $106.7124
18+ $8.6148 $155.0664
24+ $8.3369 $200.0856
32+ $8.0590 $257.8880
42+ $7.2253 $303.4626
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess