EN
  • EN
  • DE

DRV8705HQRHBRQ1

Part No DRV8705HQRHBRQ1
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER / Bipolar Motor Driver Power MOSFET PWM, SPI 32-VQFN (5x5)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Motor Type - Stepper Bipolar
Motor Type - AC, DC Brushed DC
Function Controller - Commutation, Direction Management
Output Configuration Pre-Driver - Half Bridge (2)
Interface PWM, SPI
Technology Power MOSFET
Step Resolution -
Applications Automotive
Current - Output 15mA
Voltage - Supply 4.9V ~ 37V
Voltage - Load -
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount, Wettable Flank
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-VQFN (5x5)
Base Product Number DRV8705
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1353060-DRV8705HQRHBRQ1
Ultra Librarian 3D Model Ultra Librarian DRV8705HQRHBRQ1 CAD Model

Description

DRV8705HQRHBRQ1 Automotive H-Bridge Driver

The DRV8705HQRHBRQ1 from Texas Instruments is a state-of-the-art automotive H-Bridge driver designed to efficiently control motors in a wide range of automotive applications. Its robust design and advanced features make it an ideal choice for powertrain systems, body motor drives, and other automotive systems that require precise motor control.

With an operating voltage range of 4.5V to 28V, this versatile driver can handle a broad spectrum of automotive power systems. The DRV8705HQRHBRQ1 is capable of delivering up to 10A of continuous output current, ensuring sufficient drive for most automotive motors. Its advanced current regulation and adjustable slew rate control contribute to reduced electromagnetic interference (EMI), which is critical in the automotive environment.

The device is equipped with a range of protective features including under-voltage lockout, over-current protection, and thermal shutdown. These features safeguard the driver and the motor from various potential faults, thereby enhancing system reliability. The DRV8705HQRHBRQ1 also supports both parallel and independent half-bridge control modes, providing flexibility for different motor control strategies.

Designed with automotive applications in mind, the DRV8705HQRHBRQ1 meets the stringent AEC-Q100 Grade 1 qualification standards, ensuring operation over a temperature range of -40°C to +125°C. The device comes in a compact 32-pin VQFN package with a thermal pad, which facilitates efficient heat dissipation and saves valuable space in automotive designs.

This H-Bridge driver integrates a serial peripheral interface (SPI) for configuration and diagnostics, which allows for easy interfacing with microcontrollers and provides detailed feedback on the system's status. Whether you're designing an advanced driver-assistance system (ADAS), electric power steering, or any other motor-driven automotive application, the DRV8705HQRHBRQ1 is engineered to deliver reliable, high-performance motor control.

You May Also Be Interested in

ON Semiconductor
IC MOTOR DVR IRIS/AF/ZOOM
Lowest to $8.1493
Infineon Technologies
IC MTR DRIVER 13.5V-16.5V 40PQFN
Need more? Email Us
NOVOSENSE
4-CHANNEL LOW SIDE DRIVER
Need more? Email Us
Texas Instruments
IC MOTOR DRIVER 3V-5.5V 20QFN
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER PWM BL 14SSOP
Need more? Email Us
Infineon Technologies
Motor / Motion / Ignition Controllers & Drivers CIPOS MICRO
Lowest to $41.7858
Toshiba Semiconductor and Storage
IC MOTOR DRIVER BIPOLAR 48HTSSOP
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us
Texas Instruments
IC MOTOR DRIVER 3V-5.5V 20QFN
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0812 $50.8120
24+ $4.1692 $100.0608
38+ $4.0389 $153.4782
52+ $3.9086 $203.2472
67+ $3.7783 $253.1461
89+ $3.3875 $301.4875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,100 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess