EN
  • EN
  • DE

SZESD7272LT1G

Part No SZESD7272LT1G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel
Type Zener
Unidirectional Channels 2
Voltage - Reverse Standoff (Typ) 24V (Max)
Voltage - Breakdown (Min) 27V
Voltage - Clamping (Max) @ Ipp 40V
Current - Peak Pulse (10/1000µs) 16A
Power Line Protection No
Applications Automotive
Capacitance @ Frequency 2pF @ 1MHz
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting SMD (SMT)
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3 (TO-236)
Base Product Number SZESD7272
Other Names SZESD7272LT1GOSDKR,SZESD7272LT1GOSCT,SZESD7272LT1GOSTR
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1298705-SZESD7272LT1G
Ultra Librarian 3D Model Ultra Librarian SZESD7272LT1G CAD Model

Description

ON Semiconductor SZESD7272LT1G - ESD Protection Diode

The ON Semiconductor SZESD7272LT1G is a state-of-the-art ESD protection diode designed to safeguard sensitive electronic components from electrostatic discharge (ESD) and transient voltage events. This robust diode is a crucial component for modern electronics, providing reliable protection in a compact package. The SZESD7272LT1G is ideal for a wide range of applications, including mobile phones, portable devices, computer interfaces, and other sensitive electronics where space is at a premium and ESD protection is a must.

Key Features:

  • Low Clamping Voltage: The device offers a low clamping voltage, which is essential for protecting sensitive circuitry from high-voltage transients.
  • Low Leakage Current: It has a low leakage current that ensures minimal power loss when the device is in standby mode, making it energy-efficient.
  • Fast Response Time: The SZESD7272LT1G responds to ESD strikes in a matter of nanoseconds, providing immediate protection against sudden electrical spikes.
  • Bi-directional Design: This diode provides symmetrical ESD protection for data lines, which can experience ESD events from either direction.
  • Small Package: Encased in an SOT-723 package, the device is designed for space-constrained applications without compromising on performance.
  • High ESD Rating: It boasts an excellent ESD rating, meeting or exceeding the IEC61000-4-2 standard, which ensures durability against electrostatic incidents.

Applications:

  • Protection of I/O Interfaces
  • Cellular Phones
  • Portable Electronics
  • Computer Peripherals
  • MP3 Players
  • Personal Digital Assistants (PDAs)

The ON Semiconductor SZESD7272LT1G is the go-to solution for designers looking to enhance the longevity and reliability of their products. With its excellent ESD protection capabilities, low profile, and high-performance features, the SZESD7272LT1G stands out as a top choice for safeguarding electronic components from the potentially damaging effects of electrostatic discharge.

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Littelfuse Inc.
TVS DIODE 5VWM 8VC SOD882
Lowest to $0.1456
General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 16VC 0402
Lowest to $0.1106
Nexperia USA Inc.
TREOS HIGH-SPEED PROTECTION
Lowest to $0.7331
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess