EN
  • EN
  • DE

SZESD7361XV2T1G

Part No SZESD7361XV2T1G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 5VWM 34VC SOD523 / 34V Clamp 16A (100ns) Ipp Tvs Diode Surface Mount SOD-523
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 5V
Voltage - Breakdown (Min) 16.5V
Voltage - Clamping (Max) @ Ipp 34V
Current - Peak Pulse (10/1000µs) 16A (100ns)
Power Line Protection No
Applications Automotive
Capacitance @ Frequency 0.55pF @ 1MHz
Temperature Range - Operating -55°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case SC-79, SOD-523
Supplier Device Package SOD-523
Base Product Number SZESD7361
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names SZESD7361XV2T1G-ND,SZESD7361XV2T1GOSCT,2156-SZESD7361XV2T1G-OS,ONSONSSZESD7361XV2T1G,SZESD7361XV2T1GOSDKR,SZESD7361XV2T1GOSTR
Standard Package 3,000
Win Source Part Number 958422-SZESD7361XV2T1G
Ultra Librarian 3D Model Ultra Librarian SZESD7361XV2T1G CAD Model

Description

The ON Semiconductor SZESD7361XV2T1G is a state-of-the-art ESD protection diode designed to safeguard high-speed data lines and other sensitive circuits from the detrimental effects of Electrostatic Discharge (ESD). This robust diode is an essential component for modern electronic devices that require reliable protection against ESD events which can occur during manufacturing, handling, or in the end-user environment.

Constructed with ON Semiconductor's cutting-edge technology, the SZESD7361XV2T1G offers ultra-low capacitance, making it an ideal solution for protecting high-frequency applications without compromising signal integrity. Its low clamping voltage ensures that the protected components remain safe even under the most demanding ESD events, while its fast response time provides immediate protection upon the onset of an ESD surge.

Key Features:

  • Low Capacitance: The device features ultra-low capacitance, typically around 0.3 pF, which is critical for maintaining signal fidelity in high-speed data lines.
  • ESD Protection: It offers excellent ESD protection, meeting IEC61000-4-2 Level 4 standards, and can withstand ESD strikes of ±20 kV (air discharge) and ±15 kV (contact discharge).
  • Low Clamping Voltage: The SZESD7361XV2T1G provides a low dynamic resistance and clamping voltage, ensuring minimal impact on the circuit during an ESD event.
  • Small Package: Available in a small SOD-923 package, it is ideal for space-constrained applications without compromising on protection.
  • RoHS Compliant: The diode is fully RoHS compliant, making it suitable for use in environmentally sensitive applications.

Applications:

The SZESD7361XV2T1G is versatile and can be used in a variety of applications where ESD protection is critical. Common applications include USB 2.0 and 3.0 interfaces, HDMI, MHL, DisplayPort, and Thunderbolt ports, as well as high-speed digital interfaces in consumer electronics, mobile devices, and portable electronics. Its robust protection and minimal signal distortion make it a go-to choice for engineers seeking reliable ESD protection solutions.

You May Also Be Interested in

Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094
Texas Instruments
AUTOMOTIVE, DUAL, 2.5PF 24-V 25-
Lowest to $0.2911
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.5821
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 15.5VC 0402
Lowest to $0.1427
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0220 $54.1980
21+ $4.9412 $103.7652
32+ $4.7868 $153.1776
44+ $4.6324 $203.8256
56+ $4.4779 $250.7624
75+ $4.0147 $301.1025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess