EN
  • EN
  • DE

SZESD7361XV2T5G

Part No SZESD7361XV2T5G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr onsemi
Package Tape & Reel (TR)
Product Status Last Time Buy
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 5V
Voltage - Breakdown (Min) 16.5V
Voltage - Clamping (Max) @ Ipp 34V
Current - Peak Pulse (10/1000µs) 16A (100ns)
Power - Peak Pulse 56W
Power Line Protection No
Applications Automotive
Capacitance @ Frequency 0.55pF @ 1MHz (Max)
Temperature Range - Operating -55°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case SC-79, SOD-523
Supplier Device Package SOD-523
Base Product Number SZESD7361
Standard Package 8,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1298760-SZESD7361XV2T5G
Ultra Librarian 3D Model Ultra Librarian SZESD7361XV2T5G CAD Model

Description

The SZESD7361XV2T5G from ON Semiconductor is a robust ESD protection device designed to safeguard sensitive electronic components from electrostatic discharge (ESD) and other transient voltage spikes. This product is an essential component for modern electronic designs that require reliable protection in a compact form factor.

Key Features

  • Low Clamping Voltage: The device offers a low clamping voltage, ensuring that protected components are exposed to minimal stress during ESD events.
  • Low Capacitance: With its low capacitance design, the SZESD7361XV2T5G is ideal for high-speed data lines, as it minimizes signal degradation and preserves signal integrity.
  • Single-Line Protection: This component is designed to protect a single line, making it suitable for individual high-risk I/O ports or data lines.
  • Small Package Size: The SZESD7361XV2T5G comes in a small SOD-323 package, which is beneficial for space-constrained applications.
  • ISO 7637-2 & IEC 61000-4-2 Compliance: It meets the stringent requirements of automotive and industrial standards, ensuring reliability and performance under harsh conditions.

Applications

The SZESD7361XV2T5G is versatile and can be used in a variety of applications, including:

  • Portable Electronics
  • Automotive Electronics
  • Network Devices
  • Communication Systems
  • Computers and Peripherals

Product Specifications

The SZESD7361XV2T5G features a working voltage of 3.3V, with a peak pulse power of 200W (8/20μs waveform). It has a maximum leakage current of less than 1μA and a response time that is typically less than 1ns, providing swift protection against transient events. The device's operating temperature range is from -55°C to +150°C, accommodating a wide range of environmental conditions.

Conclusion

ON Semiconductor's SZESD7361XV2T5G is an excellent choice for designers looking to add reliable ESD protection to their circuits without compromising on performance or space. Its combination of low capacitance, low clamping voltage, and compliance with industry standards make it an indispensable component for protecting sensitive electronics.

You May Also Be Interested in

Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 16VC 0402
Lowest to $0.1106
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess