EN
  • EN
  • DE

SZESD8551MXWT5G

Part No SZESD8551MXWT5G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 3.3VWM 16VC 2X2DFNW
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1202420-SZESD8551MXWT5G
Manufacturer onsemi
Category Circuit Protection- Transient Voltage Suppressors (TVS) -TVS Diodes
Series Automotive, AEC-Q101
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Type Zener
Operating Temperature -55°C ~ 125°C (TJ)
Mounting Type Surface Mount, Wettable Flank
Package / Case 2-XDFN
Supplier Device Package 2-X2DFNW (1x0.6)
Ultra Librarian 3D Model Ultra Librarian SZESD8551MXWT5G CAD Model

Description

The SZESD8551MXWT5G from ON Semiconductor is a robust ESD protection device, designed to safeguard sensitive electronic components against electrostatic discharge (ESD) and other transient voltage events. This compact and highly efficient component is a crucial addition to any circuit where ESD protection is paramount, such as in consumer electronics, telecommunications, and industrial applications.

Key Features

  • Low Clamping Voltage: The SZESD8551MXWT5G offers a low dynamic resistance and clamping voltage, which ensures that the protected device is exposed to minimal stress during an ESD event.
  • High ESD Protection: It is capable of withstanding ESD strikes of ±20 kV (air discharge) and ±15 kV (contact discharge) as per the IEC 61000-4-2 standard, providing superior protection for sensitive electronics.
  • Small Footprint: The component comes in a compact SOD-323 package, which is ideal for space-constrained applications while still offering excellent ESD suppression capabilities.
  • Fast Response Time: It is designed to react quickly to transient events, ensuring that the protected device is shielded from the immediate impact of an ESD strike.
  • Low Leakage Current: With a low leakage current, the SZESD8551MXWT5G ensures minimal power loss and preserves the overall energy efficiency of the system.
  • RoHS Compliant: This ESD protection device is RoHS compliant, meeting the environmental standards that restrict the use of hazardous substances in electronic components.

Applications

The SZESD8551MXWT5G is versatile and can be used across a wide range of applications. It is particularly well-suited for protecting high-speed data lines and I/O ports in:

  • Smartphones and Portable Devices
  • Computers and Peripherals
  • Audio/Video Inputs
  • USB Interfaces
  • Network Equipment

In summary, the SZESD8551MXWT5G from ON Semiconductor is an essential component for any design where ESD protection is critical. Its combination of low clamping voltage, high ESD tolerance, and compact form factor makes it an excellent choice for designers looking to enhance the durability and reliability of their electronic products.

You May Also Be Interested in

Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911
Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456
Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911
STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5016 $50.1600
245+ $0.4116 $100.8420
380+ $0.3987 $151.5060
520+ $0.3859 $200.6680
675+ $0.3730 $251.7750
900+ $0.3344 $300.9600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess