EN
  • EN
  • DE

SZMMBZ12VALT1G

Part No SZMMBZ12VALT1G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 8.5VWM 17VC SOT23-3 / 17V Clamp 2.35A Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr ON Semiconductor
Series Automotive, AEC-Q101
Package Tape & Reel
Product Status Active
Type Zener
Unidirectional Channels 2
Voltage - Reverse Standoff (Typ) 8.5V
Voltage - Breakdown (Min) 11.4V
Voltage - Clamping (Max) @ Ipp 17V
Current - Peak Pulse (10/1000µs) 2.35A
Power - Peak Pulse 40W
Power Line Protection No
Applications Automotive
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3 (TO-236)
Base Product Number SZMMBZ12
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 850718-SZMMBZ12VALT1G
Ultra Librarian 3D Model Ultra Librarian SZMMBZ12VALT1G CAD Model

Description

ON Semiconductor SZMMBZ12VALT1G - Zener Voltage Regulator Diode

The SZMMBZ12VALT1G is a robust voltage regulator diode from ON Semiconductor, designed to provide precise voltage regulation with high reliability. This component is part of ON Semiconductor's extensive Zener diode product line, offering a convenient surface-mount solution for voltage regulation and protection applications in various electronic circuits.

Key Features

  • Voltage Regulation: The SZMMBZ12VALT1G offers a nominal Zener voltage of 12V, making it suitable for a range of applications that require a regulated voltage around this value.
  • Power Dissipation: With a power dissipation of 3W, this Zener diode can handle significant power levels, making it ideal for more demanding applications.
  • Dual Diode Configuration: The device features two Zener diodes in a common anode configuration, allowing for bidirectional voltage regulation and protection in a single package.
  • Surface-Mount Package: Encased in an SOT-23 package, the SZMMBZ12VALT1G is designed for automated assembly processes, and its compact form factor is well-suited for space-constrained applications.
  • ESD Protection: This Zener diode provides excellent Electrostatic Discharge (ESD) protection for sensitive electronic components, ensuring device reliability and longevity.

Applications

The SZMMBZ12VALT1G is versatile and can be used in a wide array of electronic circuits. It is particularly useful in:

  • Power management circuits
  • Voltage reference designs
  • Overvoltage and surge protection systems
  • Consumer electronics such as TVs, computers, and mobile devices
  • Industrial control panels and instrumentation

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the SZMMBZ12VALT1G is no exception. It is manufactured to high standards, ensuring that it meets the rigorous demands of industrial and consumer applications. The device is also RoHS compliant, minimizing the environmental impact by excluding hazardous substances in its construction.

Conclusion

With its precise voltage regulation, high power capacity, and compact surface-mount design, the SZMMBZ12VALT1G from ON Semiconductor is an excellent choice for designers looking to incorporate a reliable voltage regulator diode into their electronic systems. Its dual-diode configuration and robust ESD protection further enhance its utility in a broad range of applications.

You May Also Be Interested in

Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323
Lowest to $0.0932
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821
Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
490+ $0.1027 $50.3230
1,190+ $0.0843 $100.3170
1,840+ $0.0816 $150.1440
2,535+ $0.0790 $200.2650
3,275+ $0.0764 $250.2100
4,380+ $0.0685 $300.0300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,023 pieces
MOQ: 490 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess