EN
  • EN
  • DE

SZMMBZ15VAWT1G

Part No SZMMBZ15VAWT1G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel
Type Zener
Unidirectional Channels 2
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 12V
Voltage - Breakdown (Min) 14.25V
Voltage - Clamping (Max) @ Ipp 21V
Current - Peak Pulse (10/1000µs) 1.9A
Power - Peak Pulse 40W
Power Line Protection No
Applications Automotive
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case SC-70, SOT-323
Supplier Device Package SC-70-3 (SOT323)
Base Product Number SZMMBZ15
Other Names SZMMBZ15VAWT1GOSCT,2832-SZMMBZ15VAWT1GTR,SZMMBZ15VAWT1GOSTR,SZMMBZ15VAWT1G,SZMMBZ15VAWT1GOSDKR,2832-SZMMBZ15VAWT1G-488
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1298709-SZMMBZ15VAWT1G
Ultra Librarian 3D Model Ultra Librarian SZMMBZ15VAWT1G CAD Model

Description

ON Semiconductor SZMMBZ15VAWT1G Product Overview

The ON Semiconductor SZMMBZ15VAWT1G is a robust Zener diode designed to provide precision voltage regulation and protection in a wide range of electronic applications. This surface-mount device is part of ON Semiconductor's family of Zener voltage regulators, offering a nominal Zener voltage of 15V with a tolerance of ±5%. Its compact SOT-323 package makes it an excellent choice for space-constrained applications.

Key Features

  • Zener Voltage: 15V with a tolerance of ±5%, ensuring precise voltage regulation.
  • Package: The small SOT-323 package is ideal for high-density mounting and is designed for automated assembly processes.
  • Power Dissipation: Capable of handling up to 300mW of power dissipation, providing reliable operation under varying conditions.
  • Thermal Performance: Excellent thermal performance ensures stability and longevity of the device.
  • ESD Protection: Inherent electrostatic discharge protection features safeguard against sudden voltage spikes, enhancing the reliability of the end product.

Applications

The SZMMBZ15VAWT1G is versatile and can be used in a variety of applications, including:

  • Consumer Electronics: Mobile phones, personal computers, and other portable devices where stable voltage is crucial.
  • Industrial: Power supplies, sensors, and control systems that require consistent voltage regulation.
  • Telecommunications: Networking equipment and infrastructure that demand high reliability and protection against voltage transients.
  • Automotive: Electronic systems within vehicles that need robust voltage regulation and protection.

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the SZMMBZ15VAWT1G is no exception. It is manufactured to high standards, ensuring that it meets the stringent requirements of industrial and consumer applications. The device is also RoHS compliant, minimizing the environmental impact by excluding hazardous substances.

Whether you are designing a new circuit or seeking a reliable component for voltage regulation and protection, the ON Semiconductor SZMMBZ15VAWT1G is an excellent choice that combines performance, precision, and compactness to meet your needs.

You May Also Be Interested in

Micro Commercial Co
TVS DIODE 78VWM 126VC R6
Lowest to $2.0048
ON Semiconductor
TVS DIODE 8.5VWM 14.4VC SMC
Need more? Email Us
Littelfuse Inc.
TVS DIODE 85.5VWM 137VC SMB
Lowest to $0.3361
Nexperia USA Inc.
ESD Protection Diodes / TVS Diodes Dual USB 2.0 integrated ESD protection
Lowest to $0.2359
Vishay
TVS DIODE 36VWM DO214AB
Lowest to $0.8498
STMicroelectronics
TVS DIODE 24VWM 44.3VC SMA
Lowest to $0.1516
Microsemi Corporation
TVS DIODE 75VWM 14SOIC / Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount 14-SOIC
Lowest to $1.9589
Diodes Incorporated
TVS DIODE 24VWM 38.9VC SMC
Lowest to $0.3042
Bourns Inc.
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to $0.6412

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess