EN
  • EN
  • DE

SZMMBZ18VALT1G

Part No SZMMBZ18VALT1G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 14.5VWM 25VC SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 2
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 14.5V
Minimum Breakdown Voltage 17.1V
Max Clamping Voltage 25V
Peak Pulse Current(Ippm) 1.6A
Power Dissipation - Pd 40W
Applications Automotive
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-3 (TO-236)
Win Source Part Number 031672-SZMMBZ18VALT1G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SZMMBZ18VALT1G CAD Model

Description

ON Semiconductor SZMMBZ18VALT1G - Zener Voltage Regulator Diode

The ON Semiconductor SZMMBZ18VALT1G is a robust voltage regulator diode designed to provide precision voltage regulation with high reliability and stability. Engineered for optimal performance, this component is a suitable choice for a wide range of applications, including consumer electronics, industrial control systems, and automotive circuits where voltage regulation is critical.

Constructed with ON Semiconductor's advanced technology, the SZMMBZ18VALT1G is a Zener diode that operates at a nominal Zener voltage of 18V. It is capable of dissipating a power of 3W, making it an excellent choice for handling standard power regulation tasks. The device comes in a compact SOT-23 package, which is not only space-efficient but also offers excellent thermal performance for its size.

Featuring a double-anode Zener design, the SZMMBZ18VALT1G provides bidirectional voltage regulation, which can be particularly useful in applications where protection from voltage transients is required. This configuration also simplifies the circuit design by reducing the number of components needed for voltage clamping applications.

The SZMMBZ18VALT1G boasts a low leakage current and a tight voltage tolerance, ensuring that the output remains stable even under varying environmental conditions and load fluctuations. Its fast response time to voltage transients makes it an ideal choice for protecting sensitive electronics from overvoltage conditions that could otherwise lead to damage or failure.

ON Semiconductor has designed the SZMMBZ18VALT1G with industry standards in mind, ensuring that the device is compliant with RoHS and Halogen-Free requirements. This commitment to environmental responsibility means that the SZMMBZ18VALT1G can be used in products that are marketed globally without concern for regulatory compliance issues related to hazardous substances.

Overall, the ON Semiconductor SZMMBZ18VALT1G is a versatile and reliable solution for circuit designers looking to incorporate an efficient voltage regulator into their designs. Its combination of power handling, precision regulation, and compact form factor make it a top choice for a multitude of applications.

You May Also Be Interested in

General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821
Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4717 $51.8870
230+ $0.4418 $101.6140
355+ $0.4269 $151.5495
505+ $0.3971 $200.5355
655+ $0.3821 $250.2755
820+ $0.3672 $301.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 57,000 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess