EN
  • EN
  • DE

SZMMBZ20VALT1

Part No SZMMBZ20VALT1
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0938+
Reference case SOT23
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 757045-SZMMBZ20VALT1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SZMMBZ20VALT1 CAD Model

Description

The SZMMBZ20VALT1 from ON Semiconductor is a robust Zener voltage regulator designed for electronic equipment and applications requiring precise voltage regulation and protection. This surface-mount device is part of the SZMMBZ series, known for its high quality and reliability in voltage regulation scenarios.

Key Features:

  • Voltage Regulation: The SZMMBZ20VALT1 offers excellent voltage regulation capabilities, with a nominal Zener voltage of 20V, ensuring stable operation for sensitive electronic circuits.
  • Power Dissipation: With a total power dissipation of 3W, it can withstand significant power levels, making it suitable for a broad range of applications.
  • Dual Zener Diodes: This component features dual Zener diodes in a common anode configuration, providing bidirectional voltage regulation and simplifying circuit design.
  • Package: Enclosed in an SOT-23 package, the SZMMBZ20VALT1 is optimized for space-constrained applications, while also offering ease of integration into existing PCB designs.
  • ESD Rating: It boasts an excellent electrostatic discharge (ESD) rating, which makes it resilient against the common issue of ESD damage during handling and operation.
  • Temperature Range: The device operates effectively over a broad temperature range from -55°C to +150°C, catering to demanding environmental conditions.

Applications:

The SZMMBZ20VALT1 is designed to meet the needs of a variety of applications, including:

  • Consumer Electronics
  • Telecommunication Devices
  • Computing Platforms
  • Industrial Control Systems
  • Automotive Electronics

Quality and Reliability:

ON Semiconductor is committed to providing high-quality products, and the SZMMBZ20VALT1 is no exception. It is manufactured to meet stringent industry standards for performance and reliability, ensuring that it delivers consistent results across various applications and environmental conditions.

Conclusion:

Whether you're designing consumer gadgets, industrial machinery, or automotive systems, the SZMMBZ20VALT1 from ON Semiconductor is an excellent choice for your voltage regulation needs. Its combination of power, precision, and small form factor makes it an indispensable component for modern electronic designs.

You May Also Be Interested in

Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403
Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
Nexperia USA Inc.
TREOS HIGH-SPEED PROTECTION
Lowest to $0.7331
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821
Littelfuse Inc.
TVS DIODE 5VWM 8VC SOD882
Lowest to $0.1456
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1,050+ $0.0551 $57.8550
2,555+ $0.0453 $115.7415
3,950+ $0.0439 $173.4050
5,450+ $0.0424 $231.0800
7,045+ $0.0410 $288.8450
9,435+ $0.0367 $346.2645
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,340 pieces
MOQ: 1050 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess