EN
  • EN
  • DE

SZMMBZ27VALT3G

Part No SZMMBZ27VALT3G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 22VWM 40VC SOT23-3  /  40V Clamp 1A Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel
Type Zener
Unidirectional Channels 2
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 22V
Voltage - Breakdown (Min) 25.65V
Voltage - Clamping (Max) @ Ipp 40V
Current - Peak Pulse (10/1000µs) 1A
Power - Peak Pulse 40W
Power Line Protection No
Applications Automotive
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3 (TO-236)
Base Product Number SZMMBZ27
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names SZMMBZ27VALT3GOSDKR,SZMMBZ27VALT3GOSTR,2156-SZMMBZ27VALT3G-OS,ONSONSSZMMBZ27VALT3G,SZMMBZ27VALT3GOSCT,SZMMBZ27VALT3G-ND
Standard Package 10,000
Win Source Part Number 959919-SZMMBZ27VALT3G
Ultra Librarian 3D Model Ultra Librarian SZMMBZ27VALT3G CAD Model

Description

Introducing the SZMMBZ27VALT3G from ON Semiconductor

The SZMMBZ27VALT3G is a robust voltage regulator device designed and manufactured by ON Semiconductor, a leading provider in the semiconductor industry. This device is part of the Zener diode family, which is renowned for its ability to provide precise voltage regulation and protection for various electronic applications.

Key Features

  • Voltage Regulation: The SZMMBZ27VALT3G offers a nominal Zener voltage of 27V, making it suitable for stabilizing voltage in a circuit and protecting sensitive components from overvoltage conditions.
  • High Power Dissipation: With a power dissipation of 3W, this component can handle significant energy and is ideal for high-density circuit designs that require a compact, high-power solution.
  • Surface Mount Package: The device comes in an SOT-23 package, which is widely used in surface-mount technology (SMT). This small footprint package allows for efficient use of PCB space and is compatible with automated assembly processes.
  • Double Protection: It features a double-anode connection, which enhances its ability to absorb transient voltage spikes and increases its reliability in harsh environments.
  • ESD Rating: The SZMMBZ27VALT3G is designed with excellent electrostatic discharge (ESD) protection, ensuring the longevity and stability of the device in ESD-prone applications.

Applications

The SZMMBZ27VALT3G is versatile and can be used in a range of applications, including:

  • Power management in consumer electronics
  • Overvoltage protection in industrial systems
  • Regulation for sensitive microcontroller circuits
  • Telecommunication infrastructure
  • Automotive electronics where consistent voltage is crucial

Quality and Reliability

ON Semiconductor is committed to providing high-quality products, and the SZMMBZ27VALT3G is no exception. It is produced with stringent quality control measures, ensuring reliable performance in a variety of conditions. The device is also RoHS compliant, minimizing the environmental impact by avoiding the use of hazardous substances.

Whether you are designing a new system or looking to enhance the reliability of an existing one, the SZMMBZ27VALT3G from ON Semiconductor is an excellent choice for voltage regulation and protection.

You May Also Be Interested in

Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
Nexperia USA Inc.
TREOS HIGH-SPEED PROTECTION
Lowest to $0.7331
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911
Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911
General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707

Pricing & Ordering

Quantity Unit Price Ext. Price
1,095+ $0.0529 $57.9255
2,335+ $0.0496 $115.8160
3,625+ $0.0478 $173.2750
5,195+ $0.0445 $231.1775
6,760+ $0.0427 $288.6520
8,455+ $0.0410 $346.6550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,190 pieces
MOQ: 1095 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess