EN
  • EN
  • DE

CAT5113YI-50-GT3

Part No CAT5113YI-50-GT3
Manufacturer ON Semiconductor
Catalog Data Acquisition - Digital Potentiometers
Description IC POT DIGITL 50K 100TAP 8TSSOP / Digital Potentiometer 50kOhm 100POS Non-Volatile Linear 8-Pin TSSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel package
Taper Linear
Configuration Potentiometer
Number of Circuits 1
Number of Taps 100
Resistance (Ohms) 50k
Interface Up/Down (U/D, INC, CS)
Memory Type Non-Volatile
Operating Supply Voltage 2.5 V ~ 6 V
Tolerance ±20%
Temperature Coefficient (Typ) 300 ppm/°C
Resistance - Wiper (Ohms) (Typ) 1000 (Maximum)
Operating Temperature Range -40°C ~ 85°C
Package 8-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 8-TSSOP
Win Source Part Number 771190-CAT5113YI-50-GT3
Popularity Medium
Supply and Demand Status Limited
Family Name CAT5113
Introduction Date April 18, 2002
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian CAT5113YI-50-GT3 CAD Model

Description

ON Semiconductor CAT5113YI-50-GT3 Digital Potentiometer

The CAT5113YI-50-GT3 from ON Semiconductor is a high-quality digital potentiometer designed to meet the needs of modern electronic applications. This versatile component offers a compact and reliable solution for adjusting and controlling resistance values in various circuits electronically. It is especially suited for applications that require precise calibration, such as audio control, calibration of set point thresholds, and adjusting signal levels in communication devices.

Key Features

  • Resistance Value: The CAT5113YI-50-GT3 offers a 50 kΩ end-to-end resistance, which is ideal for a wide range of applications that require a mid-range resistance value.
  • Interface: It features an easy-to-use up/down interface, allowing for simple adjustment of the wiper position.
  • Resolution: The device has 32 tap points, providing fine resolution for precise resistance adjustments.
  • Package: Enclosed in a compact SOT-23 package, the CAT5113YI-50-GT3 is designed to save space on printed circuit boards (PCBs), making it suitable for space-constrained applications.
  • Single Supply Operation: It operates from a single 2.5V to 6V power supply, which is convenient for systems that run on standard battery voltages.
  • Non-Volatile Memory: The wiper position is stored in non-volatile memory, ensuring that the set resistance value is maintained even after power is removed.
  • Temperature Range: With an industrial temperature range of -40°C to +85°C, this digital potentiometer can reliably operate in harsh environmental conditions.

Applications

The CAT5113YI-50-GT3 is suitable for use in a variety of applications, including:

  • Automated product calibration
  • Adjustable power supplies
  • Audio equipment volume control
  • Gain and offset adjustment
  • Consumer electronics

ON Semiconductor's dedication to quality and performance is evident in the CAT5113YI-50-GT3 digital potentiometer. This component offers designers a reliable and flexible solution for applications requiring variable resistance settings.

You May Also Be Interested in

Microchip Technology
7/8-Bit Single/Dual I2C Digital POT with Volatile Memory | IC DGTL POT 100KOHM 257TAP 16QFN
Lowest to $2.2730
Analog Devices Inc.
IC DGT POT 200KOHM 256TP 14TSSOP / Digital Potentiometer 200k Ohm 1 Circuit 256 Taps SPI Interface 14-TSSOP
Lowest to $9.3198
Microchip Technology
7/8-Bit Single/Dual I2C Digital POT with Volatile Memory
Lowest to $3.1721
Analog Devices Inc.
Nonvolatile, I2C-Compatible 256-Position, Digital Potentiometer
Lowest to $2.8458
Renesas Electronics America
Quad Digitally Controlled Potentiometers (XDCP) | IC DGTL POT 50KOHM 256TAP 24SOIC
Lowest to $4.0344
Microchip Technology
Low-Cost 64-Step Volatile Digital POT | IC DGTL POT 10KOHM 64TAP 8MSOP
Lowest to $1.6279
Renesas Electronics America
64 Taps, 2-Wire Serial Bus | IC DGTL POT 2KOHM 64TAP 20DIP
Need more? Email Us
Analog Devices Inc.
1-/2-Channel 15 V Digital Potentiometers
Need more? Email Us
Renesas Electronics America
PushPot O Potentiometer (Push Button Controlled) | IC DGTL POT 10KOHM 32TAP 8SOIC
Lowest to $1.4770

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess