EN
  • EN
  • DE

SZMMBZ5235BLT1G

Part No SZMMBZ5235BLT1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 6.8V 225MW SOT23-3 / Zener Diode 6.8 V 225 mW ±5% Surface Mount SOT-23-3 (TO-236)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel
Voltage - Zener (Nom) (Vz) 6.8 V
Tolerance ±5%
Power - Max 225 mW
Impedance (Max) (Zzt) 5 Ohms
Current - Reverse Leakage @ Vr 3 µA @ 5 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3 (TO-236)
Base Product Number SZMMBZ5235
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Names SZMMBZ5235BLT1G-ND,SZMMBZ5235BLT1GOSTR,SZMMBZ5235BLT1GOSCT,1990-SZMMBZ5235BLT1GCT,SZMMBZ5235BLT1GOSDKR,1990-SZMMBZ5235BLT1GTR,1990-SZMMBZ5235BLT1GDKR
Standard Package 3,000
Win Source Part Number 1097650-SZMMBZ5235BLT1G
Ultra Librarian 3D Model Ultra Librarian SZMMBZ5235BLT1G CAD Model

Description

The SZMMBZ5235BLT1G is a high-quality Zener voltage regulator diode from ON Semiconductor, a leading manufacturer in the semiconductor industry. This device is designed to provide a precise voltage regulation solution with a nominal Zener voltage of 6.8V, making it an ideal choice for a variety of electronic circuits that require a stable reference voltage.

This Zener diode comes in a compact SOT-23 surface-mount package, which is highly favored for its small footprint on PCBs (Printed Circuit Boards), allowing for high-density circuit designs. The package is also lead-free and RoHS compliant, ensuring that it meets the latest environmental standards for electronic components.

Key Features:

  • Zener Voltage: The SZMMBZ5235BLT1G provides a Zener voltage of 6.8V, which is ideal for voltage regulation applications.
  • Power Dissipation: With a power dissipation of 225mW, this device can handle a moderate amount of power, making it suitable for a range of electronic applications.
  • Package: The SOT-23 package is not only space-saving but also ensures easy integration into various circuit designs.
  • Environmental Compliance: ON Semiconductor's commitment to environmental sustainability is evident as this product is lead-free and RoHS compliant.
  • High Reliability: Designed and manufactured by ON Semiconductor, the SZMMBZ5235BLT1G is built to provide reliable performance over its lifetime.

Applications:

The SZMMBZ5235BLT1G is versatile and can be used in a wide array of applications, such as:

  • Power supply regulation
  • Consumer electronics
  • Computing devices
  • Telecommunications
  • Automotive systems
  • Other electronic equipment requiring a stable Zener voltage

In summary, the SZMMBZ5235BLT1G from ON Semiconductor is a robust and reliable Zener voltage regulator diode that offers precise voltage regulation, compact packaging, and compliance with environmental standards. Its versatility makes it an excellent choice for designers and engineers looking to incorporate a stable voltage reference in their electronic designs.

You May Also Be Interested in

Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1,920+ $0.0302 $57.9840
4,655+ $0.0249 $115.9095
7,215+ $0.0240 $173.1600
9,955+ $0.0233 $231.9515
12,825+ $0.0226 $289.8450
17,245+ $0.0201 $346.6245
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,590 pieces
MOQ: 1920 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess