EN
  • EN
  • DE

SZMMBZ5244BLT1G

Part No SZMMBZ5244BLT1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel
Voltage - Zener (Nom) (Vz) 14 V
Tolerance ±5%
Power - Max 225 mW
Impedance (Max) (Zzt) 15 Ohms
Current - Reverse Leakage @ Vr 100 nA @ 10 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3 (TO-236)
Base Product Number SZMMBZ5244
Other Names SZMMBZ5244BLT1GOSCT,SZMMBZ5244BLT1G,SZMMBZ5244BLT1GOSTR,2156-SZMMBZ5244BLT1G-OS,SZMMBZ5244BLT1GOSDKR,ONSONSSZMMBZ5244BLT1G
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1279703-SZMMBZ5244BLT1G
Ultra Librarian 3D Model Ultra Librarian SZMMBZ5244BLT1G CAD Model

Description

Product Overview: SZMMBZ5244BLT1G

The SZMMBZ5244BLT1G is a robust voltage regulator diode designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This product is part of ON Semiconductor's extensive Zener diode portfolio, known for its high-quality performance and reliability. The SZMMBZ5244BLT1G is specifically engineered to provide precise voltage regulation, making it an ideal choice for a wide range of electronic applications.

Key Features

  • Voltage Range: This Zener diode offers a nominal Zener voltage of 14V, making it suitable for applications requiring a regulated voltage in this range.
  • Power Dissipation: With a power dissipation of 225 mW, the SZMMBZ5244BLT1G can handle a moderate amount of power, ensuring stable operation under various conditions.
  • Package: It comes in a compact SOT-23 surface-mount package, which is ideal for space-constrained applications while providing excellent thermal performance.
  • Regulation: The tight voltage regulation ensures a stable output, which is crucial for sensitive electronic circuits.
  • Double Protection: It features a double-protection design that includes a patented Zener voltage tolerance of ±5%, adding an extra layer of reliability.

Applications

The SZMMBZ5244BLT1G is versatile and can be used in a variety of applications. Some of these include:

  • Voltage regulation modules
  • Power management systems
  • Overvoltage and surge protection circuits
  • Consumer electronics
  • Telecommunication devices
  • Computers and computer peripherals

Quality and Environmental Compliance

ON Semiconductor is committed to providing environmentally friendly solutions. The SZMMBZ5244BLT1G is compliant with RoHS (Restriction of Hazardous Substances) directives, ensuring that it meets global standards for environmental responsibility. Additionally, the product's manufacturing process is designed to minimize its ecological footprint.

In summary, the SZMMBZ5244BLT1G from ON Semiconductor is a high-performance, reliable Zener diode that offers precise voltage regulation for a multitude of electronic applications. Its small footprint, power efficiency, and robust protection features make it an excellent choice for designers looking for a dependable voltage regulation solution.

You May Also Be Interested in

Microchip Technology
DIODE ZENER 10V 1.5W DO204AL
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.4366
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Rohm Semiconductor
DIODE ZENER 6.79V 150MW EMD2
Lowest to $0.0204
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
1,575+ $0.0367 $57.8025
3,835+ $0.0302 $115.8170
5,930+ $0.0293 $173.7490
8,165+ $0.0283 $231.0695
10,550+ $0.0274 $289.0700
14,155+ $0.0245 $346.7975
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,690 pieces
MOQ: 1575 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess