EN
  • EN
  • DE

SZMMBZ5270BLT1G

Part No SZMMBZ5270BLT1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 91V 225MW SOT23-3 / Zener Diode 91 V 225 mW ±5% Surface Mount SOT-23-3 (TO-236)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 91 V
Tolerance ±5%
Power - Max 225 mW
Impedance (Max) (Zzt) 400 Ohms
Current - Reverse Leakage @ Vr 100 nA @ 69 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3 (TO-236)
Base Product Number SZMMBZ5270
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Names ONSONSSZMMBZ5270BLT1G,2156-SZMMBZ5270BLT1G-OS
Standard Package 3,000
Win Source Part Number 1097654-SZMMBZ5270BLT1G
Ultra Librarian 3D Model Ultra Librarian SZMMBZ5270BLT1G CAD Model

Description

The ON Semiconductor SZMMBZ5270BLT1G is a high-quality Zener voltage regulator diode, designed to provide reliable voltage regulation with a nominal Zener voltage of 75V. This surface-mount device is housed in a small SOT-23 package, making it ideal for space-constrained applications that require precise voltage control.

Key Features

  • Standard Zener Breakdown Voltage Range: With a 75V Zener voltage, the SZMMBZ5270BLT1G is suitable for various electronic circuits that require a specific regulation voltage point.
  • High Peak Reverse Power Dissipation: This device is capable of handling a peak power dissipation of 225mW, ensuring stability and reliability under high-power conditions.
  • Compact SOT-23 Package: The small footprint of the SOT-23 package allows for efficient use of PCB space, which is essential for modern, compact electronic designs.
  • Low Leakage Current: The SZMMBZ5270BLT1G features low leakage current, minimizing power loss and improving the overall efficiency of the circuit.
  • ESD Rating of Class 3B: With an Electrostatic Discharge (ESD) immunity of Class 3B, the device is robust against ESD events, enhancing its durability in sensitive applications.

Applications

The SZMMBZ5270BLT1G is versatile and can be used in a variety of applications, including:

  • Voltage regulation for sensitive electronics
  • Overvoltage and surge voltage protection
  • Power management in consumer electronics
  • Industrial control systems
  • Telecommunication devices

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the SZMMBZ5270BLT1G is no exception. It is manufactured to high standards, ensuring that it meets the rigorous demands of industrial and consumer applications. The device's robust construction and inherent reliability make it a preferred choice for designers looking for a dependable voltage regulation solution.

Whether you're designing power supplies, protecting sensitive circuits, or managing power in portable devices, the ON Semiconductor SZMMBZ5270BLT1G offers performance and compactness to meet your design requirements.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess