EN
  • EN
  • DE

SZMMQA27VT1G

Part No SZMMQA27VT1G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 21V 39V SC74
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Type Zener
Unidirectional Channels 4
Voltage - Reverse Standoff (Typ) 21V
Voltage - Breakdown (Min) 25.7V
Voltage - Clamping (Maximum) at Ipp 39V
Current - Peak Pulse (10/1000μs) 615mA (8/20μs)
Power - Peak Pulse 150W
Power Line Protection No
Applications Automotive
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Manufacturer Package SC-74, SOT-457
Supplier Device Package SC-74
Part Number Series MMQA
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 808253-SZMMQA27VT1G
Ultra Librarian 3D Model Ultra Librarian SZMMQA27VT1G CAD Model

Description

The SZMMQA27VT1G is a high-performance, dual common anode Zener diode designed and manufactured by ON Semiconductor. This robust diode is engineered to provide voltage regulation and protection functions in a variety of electronic applications. The device is particularly suitable for use in voltage clamping operations and fixed voltage reference implementations, where precise voltage control is critical.

Key Features

  • Zener Voltage: The SZMMQA27VT1G offers a Zener voltage of 27V, providing a stable reference voltage for various circuit designs.
  • Power Dissipation: With a power dissipation of 225 mW, this component can handle a moderate amount of energy without overheating, ensuring reliable operation under typical usage conditions.
  • Dual Diodes: The device includes two diodes in a common anode configuration, which can be used in series or parallel arrangements to suit different circuit requirements.
  • Package: Encased in a compact SOT-23 package, the SZMMQA27VT1G is optimized for space-constrained applications while providing excellent thermal performance.
  • High Surge Capability: It is designed to withstand surge events, enhancing the durability of the end product by protecting against voltage spikes.
  • Temperature Stability: The diode features a low dynamic impedance and operates over a wide temperature range, ensuring consistent performance even under varying environmental conditions.

Applications

  • Power Supply Regulation
  • Electronic Protection Systems
  • Automotive Electronics
  • Consumer Electronics
  • Telecommunication Devices

ON Semiconductor's SZMMQA27VT1G is a reliable choice for designers looking to integrate voltage regulation and protection in their circuit designs. Its combination of dual diode configuration, high power dissipation, and temperature stability makes it a versatile component for a wide range of applications. The SOT-23 package ensures that it is easy to integrate into various PCB layouts, making it a user-friendly option for both high-volume production and prototyping.

You May Also Be Interested in

Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
375+ $0.1335 $50.0625
915+ $0.1096 $100.2840
1,415+ $0.1061 $150.1315
1,950+ $0.1027 $200.2650
2,520+ $0.0993 $250.2360
3,375+ $0.0890 $300.3750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 123,633 pieces
MOQ: 375 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess