EN
  • EN
  • DE
  • IT

SZMMSZ5227BT1G

Part No SZMMSZ5227BT1G
Manufacturer ON Semiconductor
Catalog OEM Parts ( S )
Description SZMMSZ5227BT1G Zener Diode; 3.6V 5% 500mW SMT 2-Pin SOD-123
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOD-123-2
Element Configuration Single
Forward Voltage 900 mV
Height 1.25 mm
Impedance 24 Ω
Lead Free Yes
Length 2.84 mm
Maximum Operating Temperature 150 °C
Max Power Dissipation 500 mW
Max Reverse Leakage Current 15 µA
Min Operating Temperature -55 °C
Number of Pins 2
Packaging Tape & Reel (TR)
Peak Reverse Current 15 µA
Power Dissipation 500 mW
Radiation Hardening No
RoHS Compliant
Schedule B 8541100050, 8541100050
Test Current 20 mA
Tolerance 5 %
Voltage Tolerance 5 %
Width 1.8 mm
Working Voltage 3.6 V
Zener Current 20 mA
Zener Voltage 3.6 V
Win Source Part Number 970994-SZMMSZ5227BT1G
Categories OEM Parts( S )
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SZMMSZ5227BT1G CAD Model

Description

The SZMMSZ5227BT1G is a high-quality Zener diode manufactured by ON Semiconductor, a leading provider in the semiconductor industry. This device is designed to offer excellent voltage regulation with a nominal Zener voltage of 3.6 volts, making it an ideal choice for a variety of electronic circuits that require a stable reference voltage.

Key Features

  • Zener Voltage (V<sub>Z): 3.6V
  • Power Dissipation (P<sub>D): 500mW
  • Package: SOD-123 Surface Mount
  • Operational Temperature Range: -55°C to +150°C
  • Configuration: Single
  • Tolerance: ±5%
  • Quality and Reliability: High level of performance and robustness

Applications

The SZMMSZ5227BT1G is versatile and can be used in various applications, including:

  • Voltage regulation modules
  • Overvoltage protection circuits
  • Switching power supplies
  • Consumer electronics
  • Industrial electronics

Product Benefits

The SZMMSZ5227BT1G comes with several benefits that make it a reliable component for electronic designs:

  • Stable Performance: The Zener diode offers a stable Zener voltage, ensuring consistent performance across a range of operating conditions.
  • Compact Footprint: With the SOD-123 package, the device is suitable for high-density PCB designs.
  • High-Temperature Operation: The diode is designed to operate reliably over a wide temperature range, making it suitable for harsh environments.
  • RoHS Compliant: The product meets the requirements of the Restriction of Hazardous Substances Directive, making it an environmentally friendly choice.

Quality and Support

ON Semiconductor is committed to providing high-quality products and support. The SZMMSZ5227BT1G is backed by ON Semiconductor's rigorous testing and quality assurance processes, ensuring that customers receive reliable and consistent components for their electronic designs.

You May Also Be Interested in

SMC Diode Solutions
Valve; 3 posit exh ctr; sol; body pt; int pilot; 12VDC; grommet; 4mm fitting
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.4250
Texas Instruments
IC 10BIT VOLTAGE CLAMP 24-SOIC / Voltage Clamp IC 24-SOIC
Need more? Email Us
Murata Electronics North America
Lowest to $0.4398
Murata Electronics North America
SAW Filter 881.5MHz 50ohm 5-Pin Surface Mount Emboss T/R
Lowest to $0.0639
Sunlord
Lowest to $0.0077
Amphenol
SJT00RT-22-21PN(W52) L/c SJT00RT2221PNW52LC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Rohm Semiconductor
LED Uni-Color 2-Pin Chip 0402(1006Metric) T/R
Lowest to $0.1793

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068

Pricing & Ordering

Quantity Unit Price Ext. Price
365+ $0.1553 $56.6845
880+ $0.1275 $112.2000
1,360+ $0.1235 $167.9600
1,875+ $0.1195 $224.0625
2,425+ $0.1156 $280.3300
3,245+ $0.1036 $336.1820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 365 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess