EN
  • EN
  • DE
  • IT

DR4001

Part No DR4001
Manufacturer Murata Electronics North America
Catalog RF Transmitters
Description RF TX IC ASK/OOK 868.35MHZ MOD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Obsolete
Programmable Not Verified
Frequency 868.35MHz
Applications General Purpose
Modulation or Protocol ASK, OOK
Data Rate (Max) 115.2kbps
Power - Output -1dBm
Current - Transmitting 12mA
Data Interface Pads for Pins
Antenna Connector PCB, Surface Mount
Voltage - Supply 2.7V ~ 3.5V
Temperature Range - Operating -20°C ~ 65°C
Mounting Type Surface Mount
Case / Package Module
Supplier Device Package Module
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1505461-DR4001
Ultra Librarian 3D Model Ultra Librarian DR4001 CAD Model

Description

N

You May Also Be Interested in

Silicon Labs
IC FM RADIO TRANSMITTER 20-QFN
Lowest to $4.8896
Silicon Labs
IC TX FSK 915MHZ 5.4V 16-TSSOP
Need more? Email Us
Semtech Corporation
IC TRANSMITTER RF STD 8SOIC
Lowest to $1.1306
Silicon Labs
Lowest to $2.9249
Silicon Labs
Lowest to $76.4699
Analog Devices Inc.
RF TX IC ASK 395.9MHZ 24TSSOP
Lowest to $3.1046
Nordic Semiconductors
RF XMITTER GFSK 2.4GHZ 36VFQFN
Lowest to $2.9249
Silicon Labs
Fully integrated (Iow BOM, easy design-in) No alignment required in production Fast settling, programmable, high-resolution PLL
Need more? Email Us
Silicon Labs
IC TX 27-960MHZ FSK 3.6V 10MSOP
Lowest to $1.5682

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess