EN
  • EN
  • DE
  • IT

SI4020-I1-FT

Part No SI4020-I1-FT
Manufacturer Silicon Labs
Catalog RF Transmitters
Description IC TX FSK 915MHZ 5.4V 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Silicon Labs
Packaging Tube/Rail
Status Obsolete(EOL)
Frequency 315MHz, 433MHz, 868MHz, and 915MHz
Applications General Purpose
Modulation or Protocol FSK, OOK
Data Rate (Max) 256kbps
Power - Output 3dBm
Current - Transmitting 14mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Supply Voltage - Operating 2.2 V to 5.4 V
Temperature Range - Operating -40°C to 85°C
Dimension 16-TSSOP (0.173", 4.40mm Width)
Win Source Part Number 140498-SI4020-I1-FT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SI4020-I1-FT CAD Model

Description

The Silicon Labs SI4020-I1-FT is an integrated circuit designed for general purpose applications.

  • Manufacturer: Silicon Labs
  • Popularity: medium popularity
  • Status: obsolete
  • Supply and Demand Status: limited
  • Feature: reliable and efficient component for RF/IF and RFID systems.
  • Frequency Range: 315MHz, 433MHz, 868MHz, and 915MHz
  • Data Rate: 256kbps
  • Dimension: 16-TSSOP (0.173", 4.40mm Width)
  • Supply Voltage: 2.2V to 5.4V

You May Also Be Interested in

Analog Devices Inc.
RF TX IC ASK 395.9MHZ 24TSSOP
Lowest to $3.1046
Nordic Semiconductors
RF XMITTER GFSK 2.4GHZ 36VFQFN
Lowest to $2.9249
Silicon Labs
Lowest to $2.1940
Silicon Labs
IC FM RADIO TRANSMITTER 20UQFN
Lowest to $73.3083
Silicon Labs
IC TX 27-960MHZ FSK 3.6V 10MSOP
Lowest to $1.5682
Microchip Technology
MCU 8-bit PIC RISC 1.75KB Flash 5V 20-Pin SSOP Tube / IC MCU 1KX14 RF FSK/ASK 20SSOP
Lowest to $12.6127
Silicon Labs
IC TX FM RADIO W/RPS 20UQFN
Lowest to $11.6243
Atmel
TRANSMITTER ASK/FSK 433MHZ 8TSSO
Lowest to $2.0569
STMicroelectronics
IC TRANSMITTER RF 1GHZ 20VFQFPN
Lowest to $16.0588

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess