EN
  • EN
  • DE

SI4010-C2-GT

Part No SI4010-C2-GT
Manufacturer Silicon Labs
Catalog RF Transmitters
Description IC TX 27-960MHZ FSK 3.6V 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Silicon Labs
Packaging Tube/Rail
Status Active
Frequency 27MHz to 960MHz
Applications Garage Openers, RKE, Security Alarms
Modulation or Protocol FSK, OOK
Data Rate (Max) 100 kBaud
Power - Output 10dBm
Current - Transmitting 19.8mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Memory Size 4kB RAM
Features 8051 MCU Core, Crystal-less Operation
Supply Voltage - Operating 1.8 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Dimension 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Win Source Part Number 028446-SI4010-C2-GT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SI4010-C2-GT CAD Model

Description

The Silicon Labs SI4010-C2-GT is a high-demand electronic component that offers a wide range of features and applications.

  • Applications: garage openers, RKE, security alarms, and other applications.
  • Features: 8051 MCU core, crystal-less operation, and a frequency range of 27MHz to 960MHz.
  • Data Rate: up to 100 kBaud
  • Power Output: 10dBm
  • Benefit: a reliable and efficient choice for manufacturers seeking a high-demand electronic component.

You May Also Be Interested in

NXP / Nexperia
RF TX IC FSK 315/434MHZ 32QFN
Need more? Email Us
Atmel
UHF ASK/FSK Transmitter
Need more? Email Us
Microchip Technology
RF TX IC ASK 310-350MHZ 8TSSOP
Lowest to $3.2372
Infineon Technologies
ASK Transmitter 345 MHz
Need more? Email Us
Rohm Semiconductor
FM stereo transmitter IC for audio systems
Lowest to $9.5969
Micrel
QwikRadio® ASK Transmitter
Lowest to $0.8493
Rohm Semiconductor
FM stereo transmitter IC for audio systems
Lowest to $1.6817
Rohm Semiconductor
RF XMITTER FM 76-108MHZ 28VFQFN
Need more? Email Us
Microchip Technology
MCU W/TRANSMITTER ASK/FSK 24QFN / High flexible programmable transmitter
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8639 $55.9170
70+ $1.5294 $107.0580
105+ $1.4816 $155.5680
140+ $1.4338 $200.7320
185+ $1.3860 $256.4100
245+ $1.2426 $304.4370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,840 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess