EN
  • EN
  • DE

SZNCP3712ASNT1G

Part No SZNCP3712ASNT1G
Manufacturer ON Semiconductor
Catalog TVS - Mixed Technology
Description DIODE PROTECTION 105V 6TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Mixed Technology
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel (TR)
Product Status Obsolete
Technology Mixed Technology
Number of Circuits 1
Applications General Purpose
Mounting SMD (SMT)
Package / Case SC-74, SOT-457
Supplier Device Package SC-74
Base Product Number SZNCP3712
Other Names 2156-SZNCP3712ASNT1G-OS,2832-SZNCP3712ASNT1G-488,2832-SZNCP3712ASNT1GTR,ONSONSSZNCP3712ASNT1G
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.30.8000
Win Source Part Number 1294371-SZNCP3712ASNT1G
Ultra Librarian 3D Model Ultra Librarian SZNCP3712ASNT1G CAD Model

Description

ON Semiconductor SZNCP3712ASNT1G

The SZNCP3712ASNT1G is a cutting-edge, high-performance integrated circuit (IC) from ON Semiconductor, renowned for its robust design and efficient power management capabilities. This IC is specifically engineered to cater to the demanding requirements of modern electronic applications, providing a reliable and compact solution for a wide range of devices.

Key Features

  • Low Power Consumption: The SZNCP3712ASNT1G is designed to operate with minimal power usage, making it ideal for battery-powered devices where energy efficiency is paramount.
  • High Accuracy: Precision is at the core of this IC, ensuring accurate performance and stability across various conditions and applications.
  • Advanced Protection: Equipped with built-in protection features, the SZNCP3712ASNT1G safeguards against overcurrent, overvoltage, and thermal overload scenarios.
  • Compact Size: The small footprint of this IC allows for its integration into space-constrained designs without compromising on functionality or performance.
  • Temperature Range: It operates over an extended temperature range, making it suitable for industrial and automotive applications that require robust operation in harsh environments.

Applications

The versatile nature of the SZNCP3712ASNT1G makes it an excellent choice for a multitude of applications, including:

  • Portable Electronics
  • Automotive Systems
  • Power Management Modules
  • Industrial Controls
  • Telecommunication Devices

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products, and the SZNCP3712ASNT1G is no exception. It undergoes rigorous testing and quality assurance processes to ensure it meets the stringent standards expected by consumers and professionals alike. This IC is a testament to ON Semiconductor's dedication to providing reliable and durable components for the electronics industry.

With its combination of efficiency, precision, and compact size, the SZNCP3712ASNT1G from ON Semiconductor stands out as a superior choice for designers looking to enhance their power management solutions.

You May Also Be Interested in

AVX Corp/Kyocera Corp
TVS DEVICE TVS FEEDTHRU 32V 0805
Need more? Email Us
IXYS
TVS DEVICE MIXED 2000V BOD
Need more? Email Us
Littelfuse Inc.
TVS DEVICE MIXED 160V DO-214AA
Need more? Email Us
EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 58V
Need more? Email Us
IXYS
TVS DEVICE MIXED 3200V BOD
Need more? Email Us
Analog Devices Inc.
TVS DEVICE MIXED 40V SOT-23-6
Need more? Email Us
Littelfuse Inc.
TVS DEV MIXED 270V RADIAL LEAD
Need more? Email Us
Littelfuse Inc.
TVS DEVICE MIXED 160V DO-214AA
Need more? Email Us
Analog Devices Inc.
TVS DEVICE MIXED 16-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess