EN
  • EN
  • DE

SKB10N60AATMA1

Part No SKB10N60AATMA1
Manufacturer Infineon Technologies
Catalog IGBTs - Single
Description IGBT 600V 20A 92W TO263-3 / Trans IGBT Chip N-CH 600V 21A 104000mW 3-Pin(2+Tab) D2PAK T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Supply and Demand Status Balance
Quantity per package 1k pcs
Family Name SKB10N60AATMA1
Introduction Date July 02, 2002
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Popularity Medium
Win Source Part Number 794468-SKB10N60AATMA1
Manufacturer Package PG-TO263-3
Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting SMD
Operating Temperature Range -55°C ~ 150°C (TJ)
Reverse Recovery Time (trr) 220ns
Test Condition 400V, 10A, 25 Ohm, 15V
Td (on/off) @ 25°C 28ns/178ns
Gate Charge 52nC
Input Type Standard
Switching Energy 320μJ
Power - Max 92W
Vce(on) (Maximum) @ Vge, Ic 2.4V @ 15V, 10A
Current - Collector Pulsed (Icm) 40A
Current - Collector (Ic) (Maximum) 20A
Voltage - Collector Emitter Breakdown (Maximum) 600V
IGBT Type NPT
Part Status Obsolete(EOL)
Packaging Reel package
Manufacturer Infineon Technologies
Categories Discrete Semiconductor Products
Ultra Librarian 3D Model Ultra Librarian SKB10N60AATMA1 CAD Model

Description

The Infineon Technologies SKB10N60AATMA1 is an NPT IGBT from Infineon Technologies.

  • Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
  • Mounting: SMD
  • Operating Temperature Range: -55°C ~ 150°C (TJ)
  • Power-Max: 92W
  • Voltage - Collector Emitter Breakdown (Maximum): 600V
  • Current - Collector (Ic) (Maximum): 20A
  • Product Status: Obsolete (EOL)
  • Popularity: Medium

You May Also Be Interested in

IXYS
IGBT PT 650V 234A TO-247AD
Lowest to $36.7762
IXYS
IGBT PT 650V 310A PLUS247
Need more? Email Us
IXYS
IGBT PT 1200V 75A TO-268AA
Need more? Email Us
IXYS
IGBT PT 600V 200A TO-264
Need more? Email Us
Littelfuse Inc.
IGBT 445V 12A TO-252
Need more? Email Us
Infineon Technologies
IGBT 650V 90A TO-247AC
Need more? Email Us
STMicroelectronics
IGBT TRENCH FS 600V 80A TO-247-3
Lowest to $8.7314
Infineon Technologies
IGBT TRENCH 600V 74A TO-247AC
Need more? Email Us
Infineon Technologies
IGBT 650V 21A D2PAK
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess