EN
  • EN
  • DE

SZNUP1301ML3T1G

Part No SZNUP1301ML3T1G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE SOT23-3  /  Clamp Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel
Type Steering (Rail to Rail)
Unidirectional Channels 1
Voltage - Breakdown (Min) 70V
Power Line Protection No
Applications Automotive
Capacitance @ Frequency 0.9pF @ 1MHz
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3 (TO-236)
Base Product Number SZNUP1301
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names SZNUP1301ML3T1G-ND,SZNUP1301ML3T1GOSCT,SZNUP1301ML3T1GOSTR,2156-SZNUP1301ML3T1G-OS,ONSONSSZNUP1301ML3T1G,SZNUP1301ML3T1GOSDKR
Standard Package 3,000
Win Source Part Number 966522-SZNUP1301ML3T1G
Ultra Librarian 3D Model Ultra Librarian SZNUP1301ML3T1G CAD Model

Description

ON Semiconductor SZNUP1301ML3T1G - ESD Protection Diode

The ON Semiconductor SZNUP1301ML3T1G is a state-of-the-art ESD protection diode designed to safeguard sensitive electronic components from electrostatic discharge (ESD) and other voltage-induced transient events. This robust diode is ideal for high-speed data lines and general-purpose ESD protection in a wide range of applications, including mobile devices, computers, and consumer electronics.

Key Features

  • Low Capacitance: The device features extremely low capacitance, typically just 0.5 pF, making it suitable for protecting high-speed data lines without compromising signal integrity.
  • ESD Protection: It offers superior ESD protection, capable of withstanding ESD events up to ±15 kV (Air Gap Discharge) and ±8 kV (Contact Discharge) as per the IEC61000-4-2 standard.
  • Low Clamping Voltage: The diode provides a low dynamic resistance and clamping voltage, ensuring minimal impact on the protected circuit during transient conditions.
  • Small Package Size: Packaged in a space-saving SOT−23 (TO−236) surface-mount package, it is perfect for high-density circuit board designs where space is at a premium.

Applications

  • USB Interfaces
  • HDMI Ports
  • DisplayPorts
  • Smartphone and Tablet I/O Ports
  • High-Speed Data Lines

The SZNUP1301ML3T1G is designed to integrate seamlessly into a circuit, providing robust protection with minimal impact on system performance. Its fast response time ensures that ESD strikes are effectively clamped, protecting sensitive circuitry from damage. The device's low leakage current also helps to preserve battery life in portable applications.

ON Semiconductor's commitment to quality and reliability is evident in the SZNUP1301ML3T1G, making it a preferred choice for engineers and designers looking to enhance the durability and longevity of their electronic products. With its combination of features, this ESD protection diode is an essential component for any design requiring dependable transient voltage suppression.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707

Pricing & Ordering

Quantity Unit Price Ext. Price
340+ $0.1485 $50.4900
825+ $0.1219 $100.5675
1,275+ $0.1181 $150.5775
1,750+ $0.1143 $200.0250
2,265+ $0.1104 $250.0560
3,035+ $0.0990 $300.4650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,000 pieces
MOQ: 340 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess