EN
  • EN
  • DE

SZNUP2105LT1

Part No SZNUP2105LT1
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 24VWM 44VC SOT23 / Clamp Ipp Tvs Diode
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr onsemi
Series *
Package Bulk
Standard Package 3,000
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1345678-SZNUP2105LT1
Ultra Librarian 3D Model Ultra Librarian SZNUP2105LT1 CAD Model

Description

Introducing the SZNUP2105LT1 Transient Voltage Suppressor from ON Semiconductor

The SZNUP2105LT1 is a state-of-the-art transient voltage suppressor (TVS) diode designed by ON Semiconductor, a leading provider of semiconductor-based solutions. This compact component is engineered to protect sensitive electronic circuits from voltage transients induced by system inductance or lightning. With its robust design, the SZNUP2105LT1 offers a perfect solution for safeguarding high-speed data lines and other vulnerable circuits from the damaging effects of electrostatic discharge (ESD), electrical fast transients (EFT), and other high-energy disturbances.

Key Features

  • Low Capacitance: The device features ultra-low capacitance, typically 0.5 pF, making it ideal for protecting high-speed data lines without compromising signal integrity.
  • Bidirectional ESD Protection: The SZNUP2105LT1 provides bidirectional ESD protection, ensuring both sides of the protected line are secure against transient voltage spikes.
  • Low Leakage Current: It boasts a low leakage current, minimizing power loss and ensuring energy efficiency in your application.
  • Small Package Size: Housed in a SOT-23 package, the device offers a compact footprint, making it suitable for high-density circuit board designs.
  • ISO 7637-2 & IEC 61000-4-2 Compliance: The TVS diode complies with the stringent requirements of ISO 7637-2 and IEC 61000-4-2 standards, offering reliable protection against automotive and industrial transients.

Applications

The ON Semiconductor SZNUP2105LT1 can be utilized in a diverse range of applications, including:

  • Portable electronics
  • Automotive electronics
  • Power supply protection
  • Sensor protection
  • USB 2.0, USB 3.0, and HDMI 1.4/2.0 interfaces
  • High-speed data line protection

Quality and Reliability

ON Semiconductor is committed to providing high-quality components that meet the rigorous demands of the electronics industry. The SZNUP2105LT1 is manufactured to deliver both performance and reliability, ensuring your sensitive circuits are protected under the most challenging conditions.

With the SZNUP2105LT1, ON Semiconductor continues to uphold its reputation for developing innovative and reliable circuit protection solutions. Whether you're designing consumer electronics or industrial systems, this TVS diode is an excellent choice for safeguarding your high-speed data lines and sensitive electronics against transient voltages.

You May Also Be Interested in

MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456
STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620
Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553
Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
815+ $0.0614 $50.0410
1,740+ $0.0575 $100.0500
2,705+ $0.0555 $150.1275
3,870+ $0.0517 $200.0790
5,035+ $0.0497 $250.2395
6,280+ $0.0478 $300.1840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 990,000 pieces
MOQ: 815 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess