EN
  • EN
  • DE

SZNUP3105LT1G

Part No SZNUP3105LT1G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 32VWM 66VC SOT23-3  /  66V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel
Type Zener
Bidirectional Channels 2
Voltage - Reverse Standoff (Typ) 32V (Max)
Voltage - Breakdown (Min) 35.6V
Voltage - Clamping (Max) @ Ipp 66V
Current - Peak Pulse (10/1000µs) 8A (8/20µs)
Power - Peak Pulse 350W
Power Line Protection No
Applications Automotive, CAN
Capacitance @ Frequency 30pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3 (TO-236)
Base Product Number SZNUP3105
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names SZNUP3105LT1GOSTR,SZNUP3105LT1GOSDKR,SZNUP3105LT1G-ND,SZNUP3105LT1GOSCT
Standard Package 3,000
Win Source Part Number 967369-SZNUP3105LT1G
Ultra Librarian 3D Model Ultra Librarian SZNUP3105LT1G CAD Model

Description

ON Semiconductor SZNUP3105LT1G Overview

The SZNUP3105LT1G from ON Semiconductor is a cutting-edge ESD protection device designed to safeguard sensitive electronics from electrostatic discharge (ESD) and other voltage-induced transient events. This component is part of ON Semiconductor's extensive portfolio of protection devices, which are engineered to provide reliable and robust defense for a variety of applications, including portable electronics, computing devices, and communication systems.

Key Features

  • Low Capacitance: The SZNUP3105LT1G offers ultra-low capacitance, typically 0.5 pF, which minimizes signal distortion in high-speed applications and ensures signal integrity for critical data lines.
  • ESD Protection: It is designed to withstand ESD strikes up to ±20 kV (air discharge) and ±12 kV (contact discharge) as per the IEC 61000-4-2 standard, providing a high level of protection for sensitive circuitry.
  • Bidirectional Design: This device features a bidirectional configuration, which allows it to protect circuits from ESD strikes entering from either direction along the protected line.
  • Small Package: The SZNUP3105LT1G comes in a compact SOT-23 package, making it suitable for space-constrained applications without compromising on performance.
  • Lead-Free and RoHS Compliant: In alignment with environmental standards, this ESD protection diode is lead-free and fully RoHS compliant, ensuring it meets global regulatory requirements for hazardous substances.

Applications

With its robust protection capabilities and low capacitance, the SZNUP3105LT1G is ideal for a wide range of applications, including:

  • USB interfaces
  • HDMI and DisplayPort interfaces
  • Antenna circuits
  • Mobile handsets and portable electronics
  • High-speed data lines and communication ports

Reliable Protection from ON Semiconductor

ON Semiconductor is known for its commitment to quality and reliability, and the SZNUP3105LT1G is no exception. It represents a reliable solution for designers looking to incorporate ESD protection into their systems with minimal impact on signal performance. Whether in consumer electronics or industrial applications, this ESD protection diode ensures that sensitive components remain safe from the potentially damaging effects of transient voltage events.

You May Also Be Interested in

Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Nexperia USA Inc.
TREOS HIGH-SPEED PROTECTION
Lowest to $0.7331
Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911
Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
315+ $0.1601 $50.4315
765+ $0.1314 $100.5210
1,180+ $0.1273 $150.2140
1,625+ $0.1232 $200.2000
2,100+ $0.1191 $250.1100
2,810+ $0.1068 $300.1080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 377,000 pieces
MOQ: 315 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess