EN
  • EN
  • DE

SZNUP3105LT3G

Part No SZNUP3105LT3G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 32VWM 66VC SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201626-SZNUP3105LT3G
Manufacturer onsemi
Category Circuit Protection Transient -Voltage Suppressors (TVS) TVS Diodes
Series Automotive, AEC-Q101
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Type Zener
Power - Peak Pulse 350W
Applications Automotive, CAN
Capacitance @ Frequency 30pF @ 1MHz
Operating Temperature -55°C ~ 150°C (TJ)
Ultra Librarian 3D Model Ultra Librarian SZNUP3105LT3G CAD Model

Description

Introducing the SZNUP3105LT3G from ON Semiconductor

The SZNUP3105LT3G is a state-of-the-art ESD protection device crafted by ON Semiconductor, a leader in energy-efficient innovations. This robust component is designed to safeguard sensitive electronic equipment from the detrimental effects of electrostatic discharge (ESD), which can lead to irreversible damage and impaired functionality.

Key Features

  • ESD Protection: The SZNUP3105LT3G offers exceptional ESD protection, meeting the IEC61000-4-2 standard. It can withstand ESD strikes of ±20 kV (air discharge) and ±12 kV (contact discharge), ensuring the safety and longevity of your electronic devices.
  • Low Clamping Voltage: With a low clamping voltage, this device provides an immediate response to ESD events, effectively clamping transient overvoltages and minimizing the risk of damage to the protected component.
  • Low Leakage Current: The ultra-low leakage current of the SZNUP3105LT3G ensures minimal power loss when the device is in standby mode, making it an energy-efficient choice for power-sensitive applications.
  • High Surge Capability: Its high surge capability is suitable for absorbing transient excess energy, thereby offering reliable protection against surges and spikes in the electrical supply.

Applications

The versatility of the SZNUP3105LT3G makes it an ideal choice for a wide range of applications, including:

  • Portable Electronics
  • Computer Peripherals
  • Communication Systems
  • Network Devices
  • Consumer Electronics

Package and Quality Assurance

The SZNUP3105LT3G is available in a compact, lead-free SOT-23 package, which not only saves valuable board space but also complies with RoHS environmental regulations. ON Semiconductor's commitment to quality ensures that each device meets the highest standards of reliability and performance.

With the SZNUP3105LT3G, ON Semiconductor continues to provide innovative solutions that enhance the durability and performance of electronic systems. Protect your sensitive electronics with the trusted protection of the SZNUP3105LT3G, and ensure peace of mind in the face of unpredictable ESD events.

You May Also Be Interested in

AVX Corp/Kyocera Corp
TVS DIODE 5VWM 16VC 0402
Lowest to $0.1106
Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933
Nexperia USA Inc.
TREOS HIGH-SPEED PROTECTION
Lowest to $0.7331
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Littelfuse Inc.
TVS DIODE 5VWM 8VC SOD882
Lowest to $0.1456
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5703 $51.3270
215+ $0.4679 $100.5985
335+ $0.4533 $151.8555
460+ $0.4387 $201.8020
590+ $0.4241 $250.2190
790+ $0.3802 $300.3580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,147 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess