EN
  • EN
  • DE

SZNUP4114UCLW1T2G

Part No SZNUP4114UCLW1T2G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description Transient Voltage Suppressors | TVS DIODE 5.5V 10V SC88
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel
Type Steering (Rail to Rail)
Unidirectional Channels 4
Voltage - Reverse Standoff 5.5V (Maximum)
Voltage - Breakdown (Minimum) 5.5V
Voltage - Clamping (Maximum) at Ipp 10V
Current - Peak Pulse (10/1000μs) 8A (8/20μs)
Power Line Protection Yes
Applications Automotive, Ethernet, HDMI
Capacitance at Frequency 0.6pF at 1MHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 6-TSSOP, SC-88, SOT-363
Supplier Device Package SC-88/SC70-6/SOT-363
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1263344-SZNUP4114UCLW1T2G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SZNUP4114UCLW1T2G CAD Model

Description

ON Semiconductor SZNUP4114UCLW1T2G Overview

The SZNUP4114UCLW1T2G from ON Semiconductor is a high-performance, integrated circuit designed to provide robust transient voltage suppression (TVS) for sensitive electronics. This device is part of ON Semiconductor's ESD protection diode series, which is engineered to safeguard low-voltage applications against electrostatic discharge (ESD) and other voltage-induced transient events.

Key Features

  • ESD Protection: The SZNUP4114UCLW1T2G offers excellent protection against ESD, exceeding the IEC61000-4-2 standard (Level 4). It can withstand ESD events up to ±30kV (air discharge) and ±30kV (contact discharge), ensuring the safety and longevity of the protected device.
  • Low Clamping Voltage: This component provides a low dynamic resistance and clamping voltage, which is crucial for protecting modern, sensitive electronic circuits from voltage spikes without affecting their performance.
  • Small Package Size: The ultra-compact SC-70-5 package makes it an ideal solution for space-constrained applications, allowing designers to incorporate ESD protection into their designs without compromising on board space.
  • Fast Response Time: With its quick response time to transient events, the SZNUP4114UCLW1T2G ensures that the devices it protects are immediately shielded from any harmful voltage spikes.
  • Low Leakage Current: The device features a low leakage current, which helps to maintain the energy efficiency of the overall system by minimizing power loss when the device is in a standby state.

Applications

The SZNUP4114UCLW1T2G is suitable for a wide range of applications where ESD protection is critical. It is commonly used in:

  • Portable Electronics
  • Smartphones and Tablets
  • Data Lines for USB and HDMI Interfaces
  • Computer Peripherals
  • Consumer Electronics
  • Medical Devices with Sensitive Data Lines

Product Summary

The ON Semiconductor SZNUP4114UCLW1T2G is a versatile and reliable solution for protecting sensitive electronic components from electrostatic discharge and other transient voltage events. Its combination of high ESD protection, low clamping voltage, and ultra-compact design makes it an excellent choice for designers looking to enhance the durability and reliability of their products without sacrificing performance or space.

You May Also Be Interested in

Bourns Inc.
TVS DIODE 24VWM 57VC SMD
Lowest to $1.3063
ON Semiconductor
TVS DIODE 11.1VWM 18.2VC SMB
Need more? Email Us
Littelfuse Inc.
TVS DIODE 85.5VWM 137VC SMB
Lowest to $0.3361
Vishay
TVS DIODE 33VWM 53.3VC SMC
Lowest to $0.2758
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SMB
Lowest to $0.1455
Micro Commercial Co
TVS DIODE 78VWM 126VC R6
Lowest to $2.0048
Diodes Incorporated
TVS DIODE 24VWM 38.9VC SMC
Lowest to $0.3042
Littelfuse Inc.
TVS DIODE 53VWM 85VC SMB
Lowest to $0.2391
Nexperia USA Inc.
ESD Protection Diodes / TVS Diodes Dual USB 2.0 integrated ESD protection
Lowest to $0.2359

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4090 $51.1250
300+ $0.3356 $100.6800
465+ $0.3252 $151.2180
640+ $0.3147 $201.4080
825+ $0.3042 $250.9650
1,105+ $0.2727 $301.3335
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 155,000 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess