EN
  • EN
  • DE

SZSL05T1G

Part No SZSL05T1G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 5V
Voltage - Breakdown (Min) 6V
Voltage - Clamping (Max) @ Ipp 11V
Current - Peak Pulse (10/1000µs) 5A (8/20µs)
Power - Peak Pulse 300W
Power Line Protection No
Applications Automotive
Capacitance @ Frequency 3.5pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3 (TO-236)
Base Product Number SZSL05
Other Names SZSL05T1GOSDKR,1990-SZSL05T1GDKR,1990-SZSL05T1GTR,SZSL05T1G,SZSL05T1GOSCT,SZSL05T1GOSTR,1990-SZSL05T1GCT
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1298710-SZSL05T1G
Ultra Librarian 3D Model Ultra Librarian SZSL05T1G CAD Model

Description

ON Semiconductor SZSL05T1G - ESD Protection Diode

The SZSL05T1G from ON Semiconductor is a state-of-the-art ESD protection diode designed to safeguard sensitive electronic components from electrostatic discharge (ESD) and transient voltage spikes. This robust diode is an essential component for modern electronic devices, ensuring their performance and longevity by providing reliable protection against the damaging effects of ESD.

Key Features

  • Low Clamping Voltage: The SZSL05T1G offers a very low clamping voltage, which is critical for protecting sensitive circuitry from high-voltage transients.
  • Low Leakage Current: It is characterized by a low leakage current, ensuring minimal power loss and optimal performance in standby mode.
  • Fast Response Time: With an extremely fast response time to ESD strikes, the SZSL05T1G is capable of reacting quickly to protect your devices from sudden and potentially harmful voltage spikes.
  • Small Package Size: The compact SOD−323 package makes it an ideal choice for space-constrained applications, without compromising on protection capabilities.
  • ESD Protection: It meets the ESD immunity requirements of IEC 61000-4-2 Level 4, providing exceptional protection against electrostatic discharges.
  • Lead-Free and RoHS Compliant: The device is completely lead-free and RoHS compliant, making it suitable for use in environmentally-sensitive applications.

Applications

The SZSL05T1G is versatile and can be used in a wide range of applications, including:

  • Portable Electronics
  • Power Supply Lines
  • Computer Peripherals
  • Microcontroller Input Protection
  • Cellular Phones
  • Notebook Computers

Reliability and Performance

ON Semiconductor's commitment to quality ensures that the SZSL05T1G diode delivers consistent performance. The device's robust design makes it reliable over a wide temperature range, ensuring that electronic devices are protected in various operating conditions. By integrating the SZSL05T1G into your product design, you can significantly enhance the resilience and durability of your electronic devices against transient voltage events.

With its combination of features, the SZSL05T1G from ON Semiconductor is an excellent choice for designers looking to incorporate ESD protection into their applications without compromising on space or performance.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Nexperia USA Inc.
TREOS HIGH-SPEED PROTECTION
Lowest to $0.7331
Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Littelfuse Inc.
TVS DIODE 5VWM 8VC SOD882
Lowest to $0.1456

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess