EN
  • EN
  • DE

TIG004T

Part No TIG004T
Manufacturer ON Semiconductor
Catalog IGBTs - Single
Description IGBT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family IGBTs - Single
Manufacturer ON Semiconductor
Win Source Part Number 217036-TIG004T
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TIG004T CAD Model

Description

    

The TIG004T from ON Semiconductor is a state-of-the-art thyristor designed for a wide range of applications requiring high voltage and current handling capabilities. This robust component is engineered to deliver exceptional performance in power switching and phase control operations in AC systems.

    

Key Features:

  
        
  • High Voltage Capability: The TIG004T is capable of withstanding high voltages, making it suitable for industrial applications that demand reliable performance under stressful conditions.
  •     
  • High Surge Current: With its excellent surge current handling, this thyristor ensures protection against transient events, enhancing the durability and reliability of the systems it is integrated into.
  •     
  • Low On-State Voltage: This feature reduces power loss when the thyristor is in the conducting state, leading to more efficient operation and lower thermal stress on the device.
  •     
  • Gate Trigger Current: The device requires a very low gate trigger current to switch states, which allows for simpler drive circuitry and reduces overall system complexity.
  •   
    

Applications:

  
        
  • Motor Control Circuits
  •     
  • Light Dimmers
  •     
  • Controlled Rectifiers
  •     
  • Solid-State Relays
  •     
  • AC Power Control
  •   
    

The TIG004T is a versatile component that integrates seamlessly into various circuits, offering a compact and efficient solution for managing AC power. Its robust design ensures that it can handle the rigors of industrial environments while maintaining high performance.

    

ON Semiconductor's commitment to quality is evident in the TIG004T, which is manufactured to the highest standards to ensure it meets the requirements of the most demanding applications. Whether you're designing a new system or upgrading an existing one, the TIG004T is an excellent choice for your power control needs.

    

For detailed specifications, application notes, and additional resources, please refer to the official ON Semiconductor documentation. Ensure that you consult the datasheet to understand the full capabilities and limitations of the TIG004T before integrating it into your design.

    

Ordering Information:

  

The ON Semiconductor TIG004T is available for order through authorized distributors. For bulk orders or to request samples, please contact ON Semiconductor's sales team or visit their website for more information.

You May Also Be Interested in

ON Semiconductor
IGBT Trench Field Stop 650 V 150 A 375 W Through Hole TO-247-3
Lowest to $4.2260
ON Semiconductor
IGBT 450V 23A TO-263
Need more? Email Us
IXYS
IGBT PT 650V 16A TO-220-3
Need more? Email Us
Renesas Electronics America
IGBT
Need more? Email Us
Renesas Electronics America
IGBT
Need more? Email Us
ON Semiconductor
IGBT 600V 24A 54W TO-3PF
Need more? Email Us
ON Semiconductor
IGBT Trench Field Stop 650 V 80 A 268 W Through Hole TO-247-3
Lowest to $6.5388
Infineon Technologies
IGBT TRENCH 600V 96A TO-247AD
Need more? Email Us
ON Semiconductor
IGBT Trench Field Stop 650 V 150 A 455 W Through Hole TO-247-4
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess