EN
  • EN
  • DE

TIG032TS-TL-H

Part No TIG032TS-TL-H
Manufacturer ON Semiconductor
Catalog IGBTs - Single
Description NCH IGBT 180A 400V 2.5V / IGBT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number TIG032
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 365950-TIG032TS-TL-H
Ultra Librarian 3D Model Ultra Librarian TIG032TS-TL-H CAD Model

Description

The ON Semiconductor TIG032TS-TL-H is a state-of-the-art IGBT (Insulated Gate Bipolar Transistor) designed for high-efficiency and high-speed switching applications. This device is part of ON Semiconductor's portfolio of power management solutions, which are renowned for their reliability and performance in a wide range of electronic systems.

Key Features

  • High-Efficiency Operation: The TIG032TS-TL-H is optimized for minimal conduction and switching losses, which enhances overall system efficiency, especially in applications such as motor drives, UPS systems, and inverters.
  • Fast Switching Speed: This IGBT is designed for rapid switching, which is crucial for reducing switching losses and improving performance in high-frequency applications.
  • Robust Thermal Performance: With its excellent thermal characteristics, the TIG032TS-TL-H is capable of operating at high temperatures while maintaining its performance, making it suitable for demanding environments.
  • Low Saturation Voltage: The device exhibits a low V<sub>CE(sat), which contributes to its high efficiency by reducing on-state power dissipation.
  • Co-Packaged Free Wheeling Diode: The inclusion of a free-wheeling diode within the same package enhances performance in applications that require a diode for reverse recovery, such as inductive load switching.

Applications

The TIG032TS-TL-H is ideal for a variety of applications that demand high power efficiency and fast switching capabilities. It is particularly well-suited for:

  • Motor Control Systems
  • Uninterruptible Power Supplies (UPS)
  • Power Inverters
  • Inductive Heating
  • Renewable Energy Systems

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The TIG032TS-TL-H is built with stringent quality control processes, ensuring it meets the high standards expected for industrial and consumer applications. Its robustness and reliability make it an excellent choice for designers looking to enhance the performance and longevity of their power management systems.

You May Also Be Interested in

Infineon Technologies
IGBT TRENCH 600V 96A TO-247AD
Need more? Email Us
ON Semiconductor
IGBT Trench Field Stop 650 V 80 A 238 W Through Hole TO-247-3
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 74A TO-247AC
Need more? Email Us
Renesas Electronics America
IGBT
Need more? Email Us
IXYS
IGBT PT 650V 16A TO-220-3
Need more? Email Us
Renesas Electronics America
IGBT
Need more? Email Us
ON Semiconductor
IGBT Trench Field Stop 650 V 120 A 349 W Through Hole TO-247-3
Lowest to $7.4558
Infineon Technologies
IGBT TRENCH 600V 59A TO-262
Need more? Email Us
Renesas Electronics America
IGBT Trench 600 V 25 A 63 W Surface Mount LDPAK
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.7184 $61.0640
200+ $0.5902 $118.0400
305+ $0.5717 $174.3685
420+ $0.5532 $232.3440
540+ $0.5348 $288.7920
725+ $0.4793 $347.4925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess