EN
  • EN
  • DE

TIG056BF-1E

Part No TIG056BF-1E
Manufacturer ON Semiconductor
Catalog IGBTs - Single
Description IGBT 430V 240A 30W TO-220F-3FS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
VCEO Maximum Collector-Emitter Breakdown Voltage 430V
Pulsed Collector Current 240A
Collector-emitter saturation voltage(Max) 5V @ 15V, 240A
Maximum Power Dissipation 30W
Input Type Standard
Turn-on and Turn-off delay time 46ns/140ns
Testing Conditions 320V, 240A, 10 Ohm, 15V
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-220F-3FS
Win Source Part Number 110763-TIG056BF-1E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TIG056BF-1E CAD Model

Description

The TIG056BF-1E is a cutting-edge, high-performance insulated gate bipolar transistor (IGBT) developed by ON Semiconductor, a leader in energy-efficient innovations. This advanced semiconductor device is designed to meet the demanding requirements of modern electronic applications, offering a blend of high efficiency, reliability, and power density. It is an ideal choice for a wide range of applications, including motor drives, power inverters, and power supplies.

Key Features

  • High Efficiency: The TIG056BF-1E boasts a low on-state voltage drop and minimal switching losses, contributing to its high-efficiency performance in power conversion applications.
  • Robust Design: Engineered to withstand harsh operating conditions, this IGBT is characterized by its high thermal stability and excellent ruggedness.
  • High-Speed Switching: With its fast switching capabilities, the TIG056BF-1E can operate at high frequencies, which is essential for reducing the size and weight of power electronic systems by allowing for smaller passive components.
  • Co-Packaged Diode: This IGBT comes with an integrated free-wheeling diode, which provides protection against reverse voltage and reduces component count in the circuit design.

Applications

The TIG056BF-1E from ON Semiconductor is versatile and can be used in various high-power applications. Its primary applications include:

  • AC and DC motor drives
  • Renewable energy inverters (solar and wind)
  • Uninterruptible power supplies (UPS)
  • Induction heating systems
  • Welding equipment

Quality and Reliability

ON Semiconductor is committed to delivering products that adhere to the highest standards of quality and reliability. The TIG056BF-1E is no exception, as it is built with state-of-the-art manufacturing processes and rigorously tested to ensure optimal performance and longevity in the field.

Environmental Considerations

The TIG056BF-1E is designed with environmental responsibility in mind. It complies with RoHS directives, ensuring that it is free from hazardous substances and suitable for use in environmentally sensitive applications.

You May Also Be Interested in

Renesas Electronics America
IGBT
Need more? Email Us
Infineon Technologies
IGBT 1200 V 8.2 A 29 W Through Hole PG-TO220-3-31
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 16A LPDS
Need more? Email Us
IXYS
IGBT PT 650V 310A PLUS247
Need more? Email Us
WeEn Semiconductors
IGBT TRENCH FS 650V 91A TO247-3
Lowest to $3.1721
Renesas Electronics America
IGBT Trench 600 V 25 A 63 W Surface Mount LDPAK
Need more? Email Us
ON Semiconductor
IGBT Trench Field Stop 650 V 150 A 375 W Through Hole TO-247-3
Lowest to $4.2260
Infineon Technologies
IGBT Trench 650 V 80 A 230 W Through Hole PG-TO247-3
Need more? Email Us
ON Semiconductor
IGBT Trench Field Stop 650 V 120 A 349 W Through Hole TO-247-3
Lowest to $7.4558

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2624 $58.8224
63+ $1.8563 $116.9469
97+ $1.7983 $174.4351
133+ $1.7403 $231.4599
172+ $1.6823 $289.3556
230+ $1.5082 $346.8860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,500 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess